Products specifications Report Issue?

Category Switches>Accessories - Caps
Mfr TE Connectivity ALCOSWITCH Switches
Package Bag
Switch Type Pushbutton
Shape Round, Concave
Color Red
Illumination Non-Illuminated
For Use With/Related Products MSPM, MPE, MPA6 and MPS Series
Mounting Type Snap Fit
Size 10.00mm Dia x 8.00mm H
Base Product Number 1825068
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.8180
Other Names -C22204-SI,-C22204-SI-ND,2266-1825068-2,450-1492,C22204,-1825068-2-SI
Standard Package 500
Win Source Part Number 1035082-1825068-2
Ultra Librarian 3D Model Ultra Librarian 1825068-2 CAD Model

Description

This electronic component is a red round, concave pushbutton switch cap manufactured by TE Connectivity ALCOSWITCH Switches.

  • Diameter: 10.00mm
  • Height: 8.00mm
  • Mounting Type: Snap-fit
  • Compatible Series: MSPM, MPE, MPA6, and MPS series
  • Package: 500
  • Illumination: Non-illuminated
  • MSL Level: Not applicable
  • REACH Status: Vendor undefined
  • HTSUS: 8538.90.8180
  • Alternative Parts: Yes

You May Also Be Interested in

Telemecanique Sensors
LIMIT SWITCH LEVER, LIMIT SWITCH
Need more? Email Us
ECAD model for ZCKY16
EAO
PROTECTIVE COVER CLEAR/BLACK 25,
Need more? Email Us
ECAD model for 51-920
EAO
SPARE KEY 251
Need more? Email Us
ECAD model for 704.989.251
EAO
ADHESIVE TEXT PLATE BLACK FOR PA
Need more? Email Us
ECAD model for 704.968.1
Schneider Electric
LED BULB WITH BA9S BASE - GREEN
Need more? Email Us
ECAD model for DL1CD0063
EAO
TERMINAL MARKING 22/12 42/32
Need more? Email Us
ECAD model for 704.965.6
Telemecanique Sensors
LIMIT SWITCH LEVER, 9007, ARM T+
Need more? Email Us
ECAD model for 9007R21
Grayhill Inc.
CONTROL KNOB BLK NYLON
Need more? Email Us
ECAD model for 11K5028-KMNB
EAO
ROTATING KNOB GRAY/WHITE D18 PLA
Need more? Email Us
ECAD model for 52-929.9

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention