EN
  • EN
  • DE

2SK1316

Part No 2SK1316
Manufacturer Hitachi, Ltd
Catalog JFETs (Junction Field Effect)
Description Silicon N-Channel MOS FET / Trans MOSFET N-CH Si 500V 8A 3-Pin(3+Tab) LDPAK(L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Hitachi, Ltd
Win Source Part Number 158951-2SK1316
Popularity Medium
Supply and Demand Status Balance
Family Name 2SK1316
Introduction Date March 19, 2001
ECCN EAR99
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 2SK1316 CAD Model

Description

The 2SK1316 transistor is a widely recognized N-channel MOSFET known for its high efficiency and operational stability in electronic circuits. It provides optimal performance, making it a reliable choice for engineers and developers focusing on robust electronic designs.

Features and Benefits

  • High Power Dissipation: Manages substantial power loads with ease.
  • Efficient Heat Dissipation: Built for thermal efficiency to prevent overheating.
  • Fast Switching Speeds: Enables quick transitions with minimal delay.
  • Robust Packaging: Ensures durability and long-term performance.
  • Wide Operating Voltage Range: Makes it applicable across varied circuit conditions.

Applications

  • Inverter Circuits
  • Energy Storage Systems
  • Industrial Automation Equipment
  • Power Factor Correction Units
  • High-Frequency Amplifiers

The 2SK1316 excels in applications that require high power handling and stable electronic stability. Its efficient heat dissipation properties come from its superior design, allowing it to operate efficiently in high-demand scenarios without degrading performance or quality. The transistor's fast switching capabilities considerably boost response times, facilitating its use in high-speed applications.

In fields such as industrial automation and energy storage solutions, the 2SK1316 MOSFET's high power dissipation capability is particularly beneficial, ensuring reliability even under heavy loads. Its robust packaging makes it resistant to wear and tear, providing endurance under stressful conditions. This adaptability solidifies its place as a valuable component in diverse applications, enhancing product longevity and system efficiency.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.2329
Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
Vishay
N-ch Jfet SOT-23 Switch 8 Ohm
Need more? Email Us
Vishay
MOSFET N-CH 50V 600UA TO-206AA / JFET N-Channel 50 V 300 mW Through Hole TO-206AA (TO-18)
Lowest to $16.3213
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.1379
Vishay
JFET N-CH 30V TO206AC
Lowest to $111.8906
ON Semiconductor
JFET
Need more? Email Us
ON Semiconductor
JFET P-CH 30V SOT23-3
Lowest to $0.1281
ON Semiconductor
Lowest to $0.7335

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention