EN
  • EN
  • DE

MCP73862T-I/ML

Part No MCP73862T-I/ML
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description Advanced Single or Dual Cell, Fully Integrated Li-Ion / Li-Polymer Charge Management Controllers | IC CTLR LI-ION/LI-POLY 16-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Status Obsolete
Battery Chemistry Lithium Ion/Polymer
Number of Cells 2
Current - Charging Constant - Programmable
Programmable Features Timer
Charge Current - Max 1.38A
Battery Pack Voltage 8.4V
Voltage - Supply (Maximum) 12V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-VQFN Exposed Pad
Supplier Device Package 16-QFN-EP (4x4)
Family Part Number MCP73862
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1221227-MCP73862T-I/ML
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP73862T-I/ML CAD Model

Description

Microchip Technology MCP73862T-I/ML - Battery Management System

The MCP73862T-I/ML from Microchip Technology is a highly integrated and advanced battery charge management controller, designed to provide efficient charging solutions for Lithium-Ion (Li-Ion) and Lithium-Polymer (Li-Poly) batteries. This miniature device, housed in a compact 16-lead QFN package, is engineered to cater to the demanding requirements of portable electronic applications, where space and power efficiency are critical.

Featuring a constant current/constant voltage charge algorithm with selectable charge current options, the MCP73862T-I/ML ensures a safe and fast charging process. Its precision charge voltage regulation is set at 4.2V, with tight regulation tolerances that help maintain the longevity and reliability of the battery. The device also incorporates an automatic recharge feature, which initiates a new charge cycle when the battery voltage falls below a certain threshold, thereby maintaining the battery at full capacity.

Safety is a paramount concern in battery management, and the MCP73862T-I/ML addresses this by integrating multiple protection features. These include thermal regulation, which prevents overheating by reducing charge current, and safety timers, which provide a secondary safety measure to terminate the charge cycle if the battery does not reach the set voltage within a programmed time frame. Additionally, the device includes under-voltage lockout (UVLO), ensuring the battery is not charged if the input voltage is too low, which could be detrimental to both the charger and the battery.

The MCP73862T-I/ML also supports status monitoring through its status output pins, which can be used to drive external LEDs or interface with a host microcontroller to indicate the charge status and fault conditions. This feature enables user-friendly feedback and system diagnostics.

In summary, the MCP73862T-I/ML is an intelligent and compact solution for advanced battery charging, offering the perfect blend of performance, safety, and ease of integration for a wide range of portable electronic devices.

You May Also Be Interested in

Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3892 $59.2812
27+ $4.4220 $119.3940
41+ $4.2838 $175.6358
56+ $4.1457 $232.1592
73+ $4.0074 $292.5402
97+ $3.5929 $348.5113
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,370 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess