EN
  • EN
  • DE

CM1215-02SR

Part No CM1215-02SR
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 4.8VC SOT143
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Steering (Rail to Rail)
Unidirectional Channels 2
Max Clamping Voltage 4.8V (Typ)
Peak Pulse Current(Ippm) 1A (8/20μs)
Applications General Purpose
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-143
Win Source Part Number 1029521-CM1215-02SR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CM1215-02SR CAD Model

Description

ON Semiconductor CM1215-02SR ESD Protection Device

The ON Semiconductor CM1215-02SR is a highly efficient, low-capacitance ESD protection device designed to shield sensitive electronic components from electrostatic discharge (ESD) and other voltage-induced transient events. This robust component is an ideal solution for safeguarding high-speed data lines and I/O ports in a variety of applications, including mobile phones, portable electronics, and communication systems.

Key Features

  • ESD Protection: The CM1215-02SR offers excellent ESD protection, meeting IEC 61000-4-2 (Level 4) standards, ensuring that your devices are shielded against electrostatic discharges of up to ±15kV (air discharge) and ±8kV (contact discharge).
  • Low Capacitance: With a low loading capacitance of typically 0.6pF per I/O, this device is particularly suitable for protecting high-speed data lines without significantly affecting signal integrity.
  • Low Leakage Current: The device features an ultra-low leakage current of less than 1uA at the rated voltage, minimizing power consumption and enhancing the overall efficiency of your application.
  • Multiple Channel Configurations: The CM1215-02SR is a dual-channel device, providing simultaneous protection for two I/O lines with a single component, which helps to save board space and reduce overall system costs.
  • Small Package Size: Housed in a small SOT-23 package, the CM1215-02SR is compact and suitable for space-constrained applications.

Applications

The versatile CM1215-02SR is applicable in various high-speed data interfaces such as USB 2.0, HDMI, and Thunderbolt, as well as in consumer electronics like smartphones, tablets, and laptops. Its robust ESD protection capabilities make it an essential component in ensuring the longevity and reliability of sensitive electronic circuits.

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the CM1215-02SR is no exception. It is manufactured to the highest standards, ensuring that it meets the stringent requirements of the electronics industry. By choosing the CM1215-02SR for your ESD protection needs, you are selecting a product synonymous with performance and dependability.

You May Also Be Interested in

Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2499 $58.7265
565+ $0.2051 $115.8815
875+ $0.1987 $173.8625
1,205+ $0.1922 $231.6010
1,555+ $0.1859 $289.0745
2,085+ $0.1666 $347.3610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 123,300 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess