EN
  • EN
  • DE

BQ29410PWR

Part No BQ29410PWR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 2-4CL 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Battery Protection
Battery Chemistry Lithium Ion
Number of Cells 2 ~ 4
Fault Protection Over Voltage
Temperature Range - Operating -40°C ~ 110°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number BQ29410
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571586-BQ29410PWR
Ultra Librarian 3D Model Ultra Librarian BQ29410PWR CAD Model

Description

The BQ29410PWR is a specialized integrated circuit designed and manufactured by the renowned Texas Instruments, a leader in the semiconductor industry. This high-precision voltage protection device is engineered to safeguard lithium-ion battery packs, providing a robust line of defense against overvoltage conditions that could otherwise lead to battery damage, or worse, safety hazards.

Key Features

  • Voltage Protection: The BQ29410PWR offers precise overvoltage protection for single-cell lithium-ion or lithium-polymer batteries. Its accuracy in monitoring voltage levels ensures reliable protection and enhances the longevity of the battery pack.
  • Programmable Thresholds: Designers can program the overvoltage protection threshold to match the specific requirements of their battery system, allowing for a customized and optimized protection scheme.
  • Low Power Consumption: This device is designed with power efficiency in mind, drawing minimal current from the battery, thereby preserving battery life when the system is in standby mode.
  • Compact Form Factor: The BQ29410PWR comes in a small TSSOP (Thin Shrink Small Outline Package) form factor, making it ideal for space-constrained applications.

Applications

The BQ29410PWR is versatile and can be integrated into a wide range of electronic devices that rely on rechargeable lithium-ion batteries. It is particularly well-suited for:

  • Smartphones and Tablets
  • Portable Media Players
  • Digital Cameras and Camcorders
  • Wearable Technology
  • Health and Fitness Trackers
  • Electronic Toys and Handheld Gaming Devices

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The BQ29410PWR is built to meet stringent industry standards, ensuring reliability and performance. Its production process is backed by Texas Instruments' decades of experience in semiconductor manufacturing, providing customers with a dependable solution for battery protection.

Technical Support and Resources

Customers can access a wealth of technical resources, including datasheets, application notes, and design guides, through the Texas Instruments website. Additionally, Texas Instruments offers dedicated support from their engineering teams to assist with design-in efforts, ensuring smooth integration of the BQ29410PWR into your product designs.

You May Also Be Interested in

Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3380 $52.0560
29+ $3.5594 $103.2226
44+ $3.4482 $151.7208
60+ $3.3370 $200.2200
78+ $3.2257 $251.6046
104+ $2.8920 $300.7680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,390 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess