Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952418-ADX440WFK32GM
Series *
Ultra Librarian 3D Model Ultra Librarian ADX440WFK32GM CAD Model

Description

The AMD ADX440WFK32GM is an Athlon II X3 triple-core processor designed for desktop computers. This processor offers a good balance of performance and value, making it suitable for multitasking, multimedia applications, and moderate gaming.

Applications:

  • Desktop Computers: Ideal for general-purpose desktop computers used for browsing, office productivity, and multimedia consumption.
  • Home Theater PCs (HTPCs): Suitable for building HTPCs due to its ability to handle multimedia playback smoothly and encode/decode video efficiently.
  • Entry-Level Gaming Rigs: Can be used in entry-level gaming setups for playing a variety of games at reasonable settings.
  • Small Business PCs: Provides reliable processing power for small business applications and productivity tasks.
  • Workstations: Can be used in entry-level workstations for tasks such as graphic design and video editing.

Features:

  • Triple-Core Architecture: Features three physical cores, allowing for enhanced multitasking and improved performance in multi-threaded applications.
  • 3.0 GHz Clock Speed: Operates at a clock speed of 3.0 GHz, providing sufficient processing power for a variety of tasks.
  • 1.5MB L2 Cache: Includes 1.5MB of Level 2 cache, which improves data access speeds and overall performance.
  • Socket AM3: Designed to be compatible with motherboards using the Socket AM3 interface.
  • 95W TDP (Thermal Design Power): Features a 95W TDP, indicating moderate power consumption and heat output.
  • Integrated Memory Controller: Supports DDR3 memory, offering faster memory speeds compared to older standards.

Benefits:

  • Improved Multitasking: Triple-core architecture allows for smoother multitasking and efficient handling of multiple applications simultaneously.
  • Enhanced Performance: 3.0 GHz clock speed provides ample processing power for everyday tasks and multimedia activities.
  • Faster Data Access: 1.5MB L2 cache reduces latency and speeds up data retrieval for improved overall performance.
  • Wide Motherboard Compatibility: Socket AM3 compatibility ensures that the processor can be used with a variety of motherboards.
  • Balanced Power Consumption: 95W TDP provides a balance between performance and power consumption, making it suitable for a wide range of systems.

Additional Details:

The AMD Athlon II X3 440 is a versatile and affordable processor for desktop computers. Its triple-core design and relatively high clock speed make it a suitable choice for users who need a capable processor for multitasking, multimedia, and light gaming. The integrated memory controller supports DDR3 memory, which provides faster memory speeds and improved overall performance. The 95W TDP ensures that the processor runs efficiently and provides a good balance between performance and power consumption. The ADX440WFK32GM is a solid choice for users looking for a cost-effective processor that can handle a variety of tasks.

You May Also Be Interested in

NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $139.2418
ECAD model for MIMX8QM5AVUFFAB
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $118.1819
ECAD model for AM5726BABCXEA
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $5.5415
ECAD model for N9H20K31N
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
ECAD model for MCIMX6DP6AVT8AB
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
ECAD model for MCIMX6V2CVM08AB
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $88.7520
ECAD model for MCIMX6S7CVM08AD
Texas Instruments
Low-Power Applications Processor
Lowest to $40.2912
ECAD model for XOMAPL137ZKB3
NXP / Nexperia
Freescale Semiconductor, Inc. | IC MPU M683XX 25MHZ 240FQFP
Need more? Email Us
ECAD model for MC68MH360AI25L
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $118.3207
ECAD model for MIMX8QX5AVLFZAC

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention