Products specifications Report Issue?

Category Connectors, Interconnects - Shunts, Jumpers
Mfr TE Connectivity AMP Connectors
Series AMPMODU Mod IV
Package Bulk
Product Status Active
Type Open Top
Gender Female Sockets
Number of Positions or Pins (Grid) 2 (1 x 2)
Pitch 0.100" (2.54mm)
Height 0.248" (6.30mm)
Contact Finish Gold
Contact Finish Thickness 39.4µin (1.00µm)
Color Green
Material Flammability Rating UL94 V-0
Housing Material Polybutylene Terephthalate (PBT), Glass Filled
Voltage Rating -
Current Rating (Amps) 3A
Base Product Number 142270
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1363462-142270-5
Ultra Librarian 3D Model Ultra Librarian 142270-5 CAD Model

Description

The TE Connectivity AMP Connectors AMPMODU Mod IV shunt jumper is a versatile component that provides a reliable connection in various electronic applications.

  • Design: Open Top
  • Current Rating: 3A
  • Contact Finish: Gold (39.4µin (1.00µm))
  • Housing Material: Polybutylene Terephthalate (PBT)
  • Housing Color: Green

You May Also Be Interested in

Preci-Dip
JUMPER MALE 2.54MM
Need more? Email Us
ECAD model for 999-11-220-10
XKB Connection
Open-Top 2.54mm P=2.54mm Shunts, Jumpers RoHS
Lowest to $0.0329
ECAD model for X2541-A1NIB
Mill-Max Manufacturing Corp.
CONN SHUNT 7POS INSUL 2.54MM GLD / 7 (1 x 7) Position Shunt Connector Insulated 0.100" (2.54mm) Gold
Need more? Email Us
ECAD model for 339-10-107-40-000000
TE Connectivity
SHUNT MOD.IV OPEN-TOP 2POS / 2 (1 x 2) Position Shunt Connector Green Open Top 0.100" (2.54mm) Gold
Need more? Email Us
ECAD model for 142270-5
TE Connectivity
SHUNT ASSEMBLY
Need more? Email Us
ECAD model for 826853-1
TE Connectivity
CONN SHUNT 2POS OPEN 2.54MM / 2 (1 x 2) Position Shunt Connector Black Open Top 0.100" (2.54mm) Gold
Lowest to $0.4335
ECAD model for 382811-6
Wurth Electronics Inc
WR-PHD_2.54MM_JUMPER_BLACK W/ TE / 4 (2 x 2) Position Shunt Connector Black Open Top 0.100" (2.54mm) Gold
Need more? Email Us
ECAD model for 60910213421
Preci-Dip
JUMPER MALE 2.54MM
Need more? Email Us
ECAD model for 999-19-210-00
Harwin Inc.
JUMPER TIN SMD / 2 (1 x 2) Position Shunt Connector Non-Insulated 0.319" (8.10mm) Tin
Lowest to $0.2539
ECAD model for S1621-46R

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention