EN
  • EN
  • DE

TMP17F

Part No TMP17F
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case SOP8
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 712636-TMP17F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP17F CAD Model

Description

Product Overview: TMP17F from Analog Devices Inc.

The TMP17F is a precision integrated-circuit temperature sensor produced by Analog Devices Inc., a renowned leader in the semiconductor industry. This high-accuracy temperature sensor is designed to offer reliable and consistent temperature readings, making it an ideal choice for a wide range of applications that require thermal monitoring and control.

The TMP17F operates over a temperature range of -55°C to +150°C, providing the versatility needed for diverse environmental conditions. Its linear temperature scaling of 10 mV/°C ensures easy interpretation of the output voltage without requiring complex calculations, which simplifies integration into various systems. The sensor's low supply voltage, from 4 V to 30 V, and low current draw make it suitable for battery-powered devices and energy-sensitive applications.

Engineered with precision in mind, the TMP17F boasts an impressive accuracy of ±1°C at +25°C and ±2°C over the full temperature range. This level of precision is essential for applications where temperature control is critical, such as medical devices, industrial controls, and HVAC systems.

The TMP17F is not only accurate but also highly reliable. Its monolithic design minimizes the number of components required, reducing the potential for failure and ensuring long-term stability. The sensor is available in a compact TO-92 package, which is easy to install and occupies minimal space on a printed circuit board.

Analog Devices Inc. has designed the TMP17F with the needs of designers and engineers in mind. It requires no external calibration or trimming, which streamlines the manufacturing process and reduces time to market. Additionally, the TMP17F is compatible with most data acquisition systems, as its analog output can be directly connected to the analog-to-digital converters (ADCs) commonly used in microcontrollers and other digital systems.

In summary, the TMP17F from Analog Devices Inc. offers a blend of accuracy, reliability, and ease of use for temperature sensing needs across a broad spectrum of applications. Its robust design and straightforward interfacing make it a smart choice for any project that demands precise temperature monitoring.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3897 $59.1176
20+ $6.0626 $121.2520
30+ $5.8732 $176.1960
41+ $5.6838 $233.0358
53+ $5.4943 $291.1979
71+ $4.9261 $349.7531
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess