EN
  • EN
  • DE

1-881545-4

Part No 1-881545-4
Manufacturer TE Connectivity
Catalog Shunts, Jumpers
Description AMP SHUNT ASS'Y / 2 (1 x 2) Position Shunt Connector Black Open Top 0.100" (2.54mm) Tin
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Shunts, Jumpers
Mfr TE Connectivity AMP Connectors
Series AMPMODU
Package Bulk
Product Status Active
Type Open Top
Gender Female Sockets
Number of Positions or Pins (Grid) 2 (1 x 2)
Pitch 0.100" (2.54mm)
Height 0.228" (5.80mm)
Contact Finish Tin
Contact Finish Thickness -
Color Black
Material Flammability Rating UL94 V-0
Housing Material Thermoplastic, Glass Filled
Voltage Rating -
Current Rating (Amps) 3A
Base Product Number 881545
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1363460-1-881545-4
Ultra Librarian 3D Model Ultra Librarian 1-881545-4 CAD Model

Description

The TE Connectivity AMP Connectors 1363460-1-881545-4 is a shunt or jumper connector from the AMPMODU series.

  • Connector Type: Shunt / Jumper
  • Top Style: Open Top
  • Gender: Female Socket
  • Number of Positions: 2
  • Configuration: 1x2
  • Pitch: 0.100" (2.54mm)
  • Height: 0.228" (5.80mm)
  • Material: Thermoplastic and Glass-Filled
  • Color: Black
  • Contact Finish: Tin
  • Current Rating: 3A
  • Contact Finish Thickness: Not Specified
  • Voltage Rating: Not Specified
  • Packaging: Bulk

You May Also Be Interested in

Samtec Inc.
CONN SHUNT
Lowest to $0.2061
TE Connectivity
SHUNT MOD.IV OPEN-TOP 2POS / 2 (1 x 2) Position Shunt Connector Green Open Top 0.100" (2.54mm) Gold
Need more? Email Us
Sullins Connector Solutions
CONN JUMPER SHORTING 1.27MM GOLD / Conn Jumper F 2 POS 1.27mm ST
Lowest to $0.2196
Harwin Inc.
JUMPER TIN SMD / 2 (1 x 2) Position Shunt Connector Non-Insulated 0.119" (3.02mm) Tin
Lowest to $0.1668
TE Connectivity
CONN POST SHUNT NOVO 2POS / 2 (1 x 2) Position Shunt Connector Red Open Top, Grip 0.100" (2.54mm) Gold
Lowest to $0.2560
Sullins Connector Solutions
CONN JUMPER SHORTING GOLD FLASH
Lowest to $0.0484
Molex, LLC
CONN SHUNT OPEN TOP .100 GOLD
Need more? Email Us
TE Connectivity
AMP SHUNT ASS'Y / 2 (1 x 2) Position Shunt Connector Black Open Top 0.100" (2.54mm) Gold
Need more? Email Us
Samtec Inc.
CONN SHUNT
Lowest to $0.1498

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2572 $50.1540
475+ $0.2111 $100.2725
735+ $0.2045 $150.3075
1,015+ $0.1979 $200.8685
1,310+ $0.1913 $250.6030
1,750+ $0.1715 $300.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 390 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess