EN
  • EN
  • DE

0709282022

Part No 0709282022
Manufacturer Molex, LLC
Catalog D-Sub, D-Shaped Connectors - Assemblies
Description CONN D-TYPE RCPT 60POS R/A SLDR / 60 Position D-Type, Board to Board, Matrix Receptacle, Female Sockets Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Mfr Molex
Series Low Force Helix (LFH) 70928
Package Tube
Product Status Obsolete
Connector Style D-Type, Board to Board, Matrix
Connector Type Receptacle, Female Sockets
Number of Positions 60
Number of Rows 4
Mounting Type Board Edge, Through Hole, Right Angle
Shell Size, Connector Layout 0.050 Pitch x 0.050 Row to Row
Contact Type Signal
Flange Feature Housing/Shell (M3)
Termination Solder
Shell Material, Finish Steel, Tin Plated
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Material Flammability Rating UL94 V-0
Current Rating (Amps) 1A
Backset Spacing 0.208" (5.28mm)
Features Board Lock, Shielded
Voltage Rating 40V
Color Black
Dielectric Material Liquid Crystal Polymer (LCP) , Glass Filled
Contact Material Copper Alloy
Temperature Range - Operating -20°C ~ 80°C
Base Product Number 070928
Standard Package 336
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1352037-0709282022
Ultra Librarian 3D Model Ultra Librarian 0709282022 CAD Model

Description

The Molex electronic component is a connector with a number of positions of 60.

  • Number of Positions: 60
  • Connector Type: Receptacle, Female Sockets
  • Contact Type: Signal
  • Voltage Rating: 40V
  • Current Rating: 1A
  • Contact Finish Thickness: 30.0μin (0.76μm)
  • Mounting Type: Board Edge, Through Hole, Right Angle

You May Also Be Interested in

Kycon, Inc.
CONN D-SUB RCPT 15POS VERT SLDR
Need more? Email Us
Glenair, Inc.
CONN MICRO-D RCPT 100P R/A SLDR
Need more? Email Us
Glenair, Inc.
CONN MICRO-D PLG 100POS R/A SLDR
Need more? Email Us
Glenair, Inc.
CONN MICRO-D PLUG 9POS R/A SLDR
Need more? Email Us
Kycon, Inc.
CONN D-SUB RCPT 37POS R/A SOLDER
Need more? Email Us
HARTING
CONN D-SUB HD RCPT 78P VERT SLDR
Need more? Email Us
Amphenol
CONN D-SUB PLUG 37POS VERT SLDR
Need more? Email Us
HARTING
CONN D-SUB HD PLUG 78P VERT SLDR
Need more? Email Us
Amphenol CONEC
CONN D-SUB PLUG 9POS VERT SOLDER
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess