EN
  • EN
  • DE

XM2F-0940-112L

Part No XM2F-0940-112L
Manufacturer Omron
Catalog D-Sub, D-Shaped Connectors - Assemblies
Description CONN D-SUB RCPT 9POS VERT SLDR / 9 Position D-Sub Receptacle, Female Sockets Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Mfr Omron Electronics Inc-EMC Div
Series XM2F
Package Tray
Product Status Obsolete
Connector Style D-Sub
Connector Type Receptacle, Female Sockets
Number of Positions 9
Number of Rows 2
Mounting Type Through Hole
Shell Size, Connector Layout 1 (DE, E)
Contact Type Signal
Flange Feature Mating Side, Female Screwlock (M2.6)
Termination Solder
Shell Material, Finish Steel, Nickel Plated
Contact Finish Gold
Contact Finish Thickness Flash
Material Flammability Rating UL94 V-0
Current Rating (Amps) 3A
Features Board Lock, Shielded
Voltage Rating 300V
Color Black
Dielectric Material Polybutylene Terephthalate (PBT) , Glass Filled
Contact Material Phosphor Bronze
Temperature Range - Operating -25°C ~ 105°C
Base Product Number XM2F
Standard Package 90
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1352319-XM2F-0940-112L
Ultra Librarian 3D Model Ultra Librarian XM2F-0940-112L CAD Model

Description

The Omron XM2F series D-sub connector assembly is a receptacle with female sockets.

  • Positions: 9
  • Rows: 2
  • Shielded: Yes
  • Board Lock: Yes
  • Contact Finish: Gold with Flash Thickness
  • Voltage Rating: 300V
  • Current Rating: 3A
  • Material Flammability Rating: UL94 V-0
  • Ingress Protection: Not Applicable
  • Material: Steel with Nickel-Plated Finish
  • Dielectric Material: Polybutylene Terephthalate (PBT) Glass-Filled
  • Connector Style: D-Sub
  • Mounting Type: Through Hole
  • Operating Temperature: -25°C to 105°C
  • Package Quantity: 90
  • Flange Feature: Mating Side, Female Screwlock (M2.6)
  • Status: Obsolete

You May Also Be Interested in

HARTING
CONN D-SUB HD PLG 44POS R/A SLDR
Need more? Email Us
Amphenol
CONN D-SUB RCPT 9POS PNL MNT
Need more? Email Us
Glenair, Inc.
CONN MICRO-D PLUG 9POS R/A SLDR
Need more? Email Us
ITT Cannon, LLC
CONN MICRO-D RCPT 21POS R/A SLDR
Need more? Email Us
Amphenol CONEC
CONN D-SUB PLUG 9POS PNL MNT WW
Need more? Email Us
Cinch Connectivity Solutions
CONN D-SUB RCPT 37POS SOLDER CUP
Need more? Email Us
Amphenol
CONN D-SUB PLUG 9POS R/A SOLDER
Need more? Email Us
HARTING
CONN D-SUB RCPT 17POS SOLDER CUP
Need more? Email Us
HARTING
CONN D-SUB HD PLUG 78P VERT SLDR
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess