Products specifications Report Issue?

Category Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases
Mfr HARTING
Series Han® EMC
Package Bulk
Connector Type Base
Style Bottom Entry
Size 3A
Lock Location Locking Clip (1) on Base Bottom
Size / Dimension 1.102" L x 1.575" W x 0.906" H (28.00mm x 40.00mm x 23.00mm)
Features Cover, EMC Resistant
Ingress Protection IP44
Housing Material Zinc, Die Cast
Housing Finish Zinc
Temperature Range - Operating -40°C ~ 125°C
Base Product Number 09260030
Standard Package 10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1349731-09620030306
Ultra Librarian 3D Model Ultra Librarian 09620030306 CAD Model

Description

The 1349731-09620030306 is a Han® EMC series connector base that comes with a cover and is EMC resistant.

  • Series: Han® EMC
  • Entry Style: Bottom
  • Size: 3A
  • Thread Size: Not Mentioned
  • Ingress Protection: IP44
  • Material: Zinc, Die-Cast
  • Size / Dimension: 1.102 inches L x 1.575 inches W x 0.906 inches H (28.00mm x 40.00mm x 23.00mm)
  • Packaging: Box
  • Standard Package: 10
  • Operating Temperature: -40°C ~ 125°C
  • ECCN: EAR99
  • REACH Status: REACH Unaffected
  • HTSUS: 8538.90.8180
  • Base Product Number: 09260030
  • Locking: Locking Clip (1) on the Base Bottom

You May Also Be Interested in

HARTING
CONTACT H.D. CRIMP SOCKET
Need more? Email Us
ECAD model for 20100013221
TE Connectivity
INSERT MALE 6POS CLAMP
Need more? Email Us
ECAD model for HE-006-MS
Hirose Electric Co Ltd
CONN SOCKET 18-22AWG CRIMP GOLD
Need more? Email Us
ECAD model for PQ50S-1822SCA
HARTING
CONN ASSY SIDE ENTRY 6+GND
Need more? Email Us
ECAD model for 09120084801
HARTING
CONN ASSY SIDE/TOP ENTRY 4+2+GND
Need more? Email Us
ECAD model for 09120084720
Amphenol
CONTACT H.D. CRIMP PIN 100PCS
Need more? Email Us
ECAD model for VN01 016 0016 1
HARTING
CONN ASSY SIDE ENTRY DL 4+2+GND
Need more? Email Us
ECAD model for 09120084807
TE Connectivity
H24B-TGH-M25 / Hood Connector Top Entry M25 H24B IP65 - Dust Tight, Water Resistant
Need more? Email Us
ECAD model for T1240240125-000
TE Connectivity
T1750242125-000 / Hood - Coupling Connector Bottom Entry M25 H24B IP65 - Dust Tight, Water Resistant
Need more? Email Us
ECAD model for T1750242125-000

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention