Products specifications Report Issue?

Manufacturer Hammond Manufacturing
Win Source Part Number 1237112-PFF6000
Manufacturer Homepage www.hammondmfg.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PFF6000 CAD Model

Description

The PFF6000 is a series of fan filters manufactured by Hammond Manufacturing. These fan filters are designed to protect electronic equipment from dust and debris, ensuring reliable operation and extending the lifespan of the equipment.

Applications

  • Electrical Enclosures: Used in electrical enclosures to protect sensitive electronic components from dust and debris.
  • Control Panels: Employed in control panels to maintain a clean environment for electronic controls and instrumentation.
  • Server Racks: Used in server racks to filter air entering the rack, preventing dust buildup and overheating.
  • Industrial Equipment: Implemented in various industrial equipment to protect electronic components from harsh environments.
  • Telecommunications Equipment: Used in telecommunications equipment to ensure reliable operation in dusty environments.

Features

  • High-Efficiency Filtration: Offers high-efficiency filtration, removing dust, dirt, and other contaminants from the air.
  • Easy Installation: Designed for easy installation, typically using snap-fit or screw-mount mechanisms.
  • Durable Construction: Constructed from durable materials, ensuring long-lasting performance in harsh environments.
  • Washable Filter Media: Features washable filter media, allowing for easy maintenance and extended lifespan.
  • Various Sizes and Configurations: Available in various sizes and configurations to suit different enclosure and equipment requirements.

Benefits

  • Extended Equipment Lifespan: Protects electronic equipment from dust and debris, extending its lifespan and reducing maintenance costs.
  • Improved Equipment Reliability: Maintains a clean environment for electronic components, improving their reliability and performance.
  • Reduced Downtime: Minimizes downtime by preventing equipment failures caused by dust and debris buildup.
  • Simplified Maintenance: Simplifies maintenance by providing easy access to the filter media for cleaning or replacement.
  • Cost-Effective Solution: Offers a cost-effective solution for protecting electronic equipment from environmental contaminants.

The PFF6000 series includes different models with varying dimensions and airflow characteristics to accommodate different fan sizes and enclosure requirements. They typically use a coarse filter media to capture larger particles and may include a finer filter media for more thorough filtration. The filter media is typically made of washable synthetic material. The mounting frame is usually made of durable plastic.

You May Also Be Interested in

Belden Inc.
HORIZONTAL CABLE MANAGEMENT
Need more? Email Us
ECAD model for AX100792
Hammond Manufacturing
FILTER EXHAUST FAN BLACK / Rack Filter
Need more? Email Us
ECAD model for PFA10000BK
Panduit Corp
IN-CEILING ENCLOSURE FILTER REPL
Need more? Email Us
ECAD model for PZICFRK
Hammond Manufacturing
TROUGH RACK PANEL MNT 23" WIDE / Rack Mounting Bracket Cable Entry Systems
Need more? Email Us
ECAD model for PCMT23003BK1
Hammond Manufacturing
FILTER EXHAUST FOR32000 FAN BLK / Rack Filter
Need more? Email Us
ECAD model for PFA30000BK
Panduit Corp
TUMBLER ELECT SWINGHANDLE
Need more? Email Us
ECAD model for TU008X
Panduit Corp
STRAP BRAIDED BONDING 2HOLE / Rack Bonding Stud 18.000" (457.20mm) Length
Need more? Email Us
ECAD model for BS201846EU
L-com
Rack Panel
Need more? Email Us
ECAD model for FILTER
Hammond Manufacturing
EXHAUST GRILL AND FILTERS
Lowest to $105.0693
ECAD model for XFG4

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2400 $51.5200
55+ $1.8380 $101.0900
85+ $1.7806 $151.3510
117+ $1.7231 $201.6027
151+ $1.6657 $251.5207
201+ $1.4934 $300.1734
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 615 pieces
MOQ: 23 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention