EN
  • EN
  • DE

BS201846EU

Part No BS201846EU
Manufacturer Panduit Corp
Catalog Rack Accessories
Description STRAP BRAIDED BONDING 2HOLE / Rack Bonding Stud 18.000" (457.20mm) Length
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks>Rack Accessories
Mfr Panduit Corp
Series StructuredGround™
Package Bulk
Accessory Type Bonding Stud
Features 18.000" (457.20mm) Length
For Use With/Related Products Cabinet Racks
Base Product Number BS201846
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7413.00.5000
Other Names 07498311612,298-14219,BS201846EU-ND
Standard Package 1
Win Source Part Number 975776-BS201846EU
Ultra Librarian 3D Model Ultra Librarian BS201846EU CAD Model

Description

The Panduit Corp StructuredGround™ bonding stud is a high-quality electronic component designed for use in cabinet racks. With its bulk package, this bonding stud is easy to install and use. It has an 18.000-inch (457.20mm) length and is an accessory type. The bonding stud is part of the Boxes, Enclosures, Racks>Rack Accessories category and has a high popularity. It has a standard package of 1 and an ECCN of EAR99. Its HTSUS is 7413.00.5000, and it has an unaffected REACH status.

You May Also Be Interested in

Panduit Corp
600MM WALL BEAM, BLACK
Need more? Email Us
Panduit Corp
MID-SPAN POST, BLACK
Need more? Email Us
Hammond Manufacturing
MAGNET MOUNT FOR 48" KIT / Rack Mounting Bracket Magnet
Need more? Email Us
Hammond Manufacturing
GROUND BAR KITS HORIZONTAL
Lowest to $132.6214
Hammond Manufacturing
GROUND BAR KITS HORIZONTAL
Lowest to $157.2067
Bud Industries
KIT UNIVERSAL MOUNTING BRACKET / Rack Slide Mounting Bracket Kit
Need more? Email Us
Hoffman Enclosures, Inc.
FLR STND KIT (QTY 2) 24.00X10.06
Need more? Email Us
Panduit Corp
700MMWALL BEAM, BLACK
Need more? Email Us
Tripp Lite
RACK ENCLOSURE SERVER CABINET MO
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess