EN
  • EN
  • DE

PCMT23003BK1

Part No PCMT23003BK1
Manufacturer Hammond Manufacturing
Catalog Rack Accessories
Description TROUGH RACK PANEL MNT 23" WIDE / Rack Mounting Bracket Cable Entry Systems
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Rack Accessories
Mfr Hammond Manufacturing
Package Box
Product Status Obsolete
Accessory Type Mounting Bracket
Features Cable Entry Systems
For Use With/Related Products 23" Panel Width Racks
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7326.90.8688
Win Source Part Number 496580-PCMT23003BK1
Ultra Librarian 3D Model Ultra Librarian PCMT23003BK1 CAD Model

Description

The 496580-PCMT23003BK1 is a mounting bracket accessory designed for 23" panel width racks.

  • Category: Rack Accessories
  • Feature: Cable Entry Systems
  • Status: Obsolete

You May Also Be Interested in

Hammond Manufacturing
Rack Cable Support
Need more? Email Us
Hammond Manufacturing
RACK - CASTER BASE
Need more? Email Us
Panduit Corp
IN-CEILING ENCLOSURE FILTER REPL
Need more? Email Us
Panduit Corp
JUMPER KITS EQUIP GROUNDING #10 / Rack Grounding Kit 57.000" (1447.80mm) Length
Need more? Email Us
StarTech.com
DB9 SERIAL SLOT PLATE BRACKET
Need more? Email Us
Panduit Corp
BUSBAR GROUNDING 1/4\
Need more? Email Us
Hoffman Enclosures, Inc.
FLR STND KIT (QTY 2) 24.00X10.06
Need more? Email Us
NM3
Panduit Corp
HORIZONTAL CABLE MANAGER HIGH CA
Need more? Email Us
Neutrik
NZPFBP Fiber Optic Connectors
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess