EN
  • EN
  • DE

91AR1MEGLF

Part No 91AR1MEGLF
Manufacturer TT Electronics
Catalog Thumbwheel Potentiometers
Description THUMBWHEEL POT 1M OHM 0.5W TOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 1 mOhms
Power (Watts) 0.5W, 1/2W
Tolerance ±20%
Number of Turns 1.0
Adjustment Type Top Adjustment
Size / Dimension Round - 0.375" Dia x 0.200" H (9.53mm x 5.08mm)
Termination PC Pins
Mounting Type Through Hole
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1575115-91AR1MEGLF
Ultra Librarian 3D Model Ultra Librarian 91AR1MEGLF CAD Model

Description

N

You May Also Be Interested in

TT Electronics
THUMBWHEEL POT 5K OHM 0.5W TOP
Need more? Email Us
TT Electronics
THUMBWHEEL POT 50K OHM 0.5W TOP
Need more? Email Us
TT Electronics
THUMBWHEEL POT 100K OHM 0.5W TOP
Need more? Email Us
Panasonic
Need more? Email Us
Bourns Inc.
THUMBWHEEL POT 2K OHM 0.5W TOP / 2 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Top Adjustment
Lowest to $2.5520
Bourns Inc.
THUMBWHEEL POT 10K 0.5W TOP ADJ
Lowest to $2.6440
Bourns Inc.
THUMBWHEEL POT 20K OHM 0.5W SIDE / 20 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment
Lowest to $1.7751
Bourns Inc.
THUMBWHEEL POT 500K OHM 0.5W TOP / 500 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Top Adjustment
Need more? Email Us
TT Electronics
THUMBWHEEL POT 20K OHM 0.5W TOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess