EN
  • EN
  • DE

AX100792

Part No AX100792
Manufacturer Belden Inc.
Catalog Rack Accessories
Description HORIZONTAL CABLE MANAGEMENT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Rack Accessories
Mfr Belden Inc.
Package Bulk
Product Status Active
Accessory Type Cable Management
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1013735-AX100792
Ultra Librarian 3D Model Ultra Librarian AX100792 CAD Model

Description

The 1013735-AX100792 is a cable management accessory from Belden Inc.

  • Designed for: use with rack accessories
  • Package: bulk package
  • Accessory Type: cable management
  • Product Status: active
  • Commonly used in: boxes, enclosures, and racks
  • REACH: unaffected by REACH regulations
  • ECCN: EAR99
  • HTSUS Code: 0000.00.0000
  • Manufacturer: Belden Inc.
  • Moisture Sensitivity Level (MSL): not applicable

You May Also Be Interested in

Hammond Manufacturing
PLINTH
Need more? Email Us
Panduit Corp
WMPF1E REPLACEMENT COVER KIT
Need more? Email Us
Bud Industries
KIT UNIVERSAL MOUNTING BRACKET / Rack Slide Mounting Bracket Kit
Need more? Email Us
Panduit Corp
600MM WALL BEAM, BLACK
Need more? Email Us
Hammond Manufacturing
RACK HARDWARE BUS BAR
Lowest to $96.8303
Bud Industries
BRACKET ADJUST 1.75" X 8" 1 PAIR / Rack Mounting Bracket Adjustable
Need more? Email Us
Hammond Manufacturing
MAGNET MOUNT FOR 48" KIT / Rack Mounting Bracket Magnet
Need more? Email Us
Panduit Corp
CABLE JUMPER KIT
Need more? Email Us
Hammond Manufacturing
RACK HARDWARE ADAPTER KIT / Rack Adapter
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess