EN
  • EN
  • DE

DTS2000A115LG

Part No DTS2000A115LG
Manufacturer Hammond Manufacturing
Catalog Rack Thermal Management
Description CLIMATE CONTROL 2000BTU SIDE MT / Indoor Air Conditioner
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Series DTS
Type Air Conditioning Unit
Voltage - Input 115VAC
Specifications A/C Unit, 2000 BTU
Dimension 12.40" L x 10.04" W x 17.52" H (315.0mm x 254.3mm x 445.0mm)
Weight 51 lbs (23.1kg)
Win Source Part Number 793531-DTS2000A115LG
Popularity Medium
Supply and Demand Status Limited
Introduction Date August 22, 2007
ECCN EAR99
Country of Origin Japan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DTS2000A115LG CAD Model

Description

The DTS2000A115LG is an air conditioning unit from Hammond Manufacturing.

  • Series: DTS
  • Type: A/C unit
  • BTU: 2000
  • Input Voltage: 115VAC
  • Weight: 51 lbs (23.1kg)
  • Category: Boxes, enclosures, and racks
  • Introduction Date: August 22, 2007
  • EOL Date: Obsolete/end of life
  • Popularity: Medium
  • Supply/Demand: Limited

You May Also Be Interested in

Hammond Manufacturing
CLIMATE CONTROL 2500BTU SIDE MT / SIDE MOUNTING DTS SERIES 2500 BTU/H
Need more? Email Us
Hammond Manufacturing
FILTER FAN / Rack Fan, AC, Square, 230 CFM 7.95" L x 7.95" W x 3.43" H (202.0mm x 202.0mm x 87.0mm)
Need more? Email Us
Hammond Manufacturing
FAN CLIMATE CONTROL 115V 506CFM / Pf Filter Fans Product For Enclosure
Need more? Email Us
Hammond Manufacturing
FILTERED FAN BOXES 560CFM 230V / CFM Filtered Fan Box
Need more? Email Us
Hammond Manufacturing
FAN 230VAC 120MM X 1.5" / Rack Fan, AC, Square, 105 CFM 4.72" L x 4.72" W x 1.50" H (119.9mm x 119.9mm x 38.1mm)
Need more? Email Us
Hammond Manufacturing
FAN HEATER 400W 3.2X3.2X9.8" / Rack Heater, 400W, 3.5A 3.15" L x 3.15" W x 9.76" H (80.0mm x 80.0mm x 247.9mm)
Need more? Email Us
Hammond Manufacturing
FAN CLIMATE CONTROL 230V 89CFM / Cfm Filter Fans For Enclosure
Need more? Email Us
Delta Electronics
FAN TRAY AC 380X43 1800/3800RPM
Need more? Email Us
Tripath Technology Inc.
STEREO 150W (4Ω) CLASS-T DIGITAL AUDIO AMPLIFIER DRIVER USING DIGITAL POWER PROCESSING (DPPTM) TECHNOLOGY
Lowest to $41.6285

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess