EN
  • EN
  • DE

DNMF100AC230

Part No DNMF100AC230
Manufacturer Hammond Manufacturing
Catalog Rack Thermal Management
Description FAN 230VAC 120MM X 1.5" / Rack Fan, AC, Square, 105 CFM 4.72" L x 4.72" W x 1.50" H (119.9mm x 119.9mm x 38.1mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Rack Thermal Management
Mfr Hammond Manufacturing
Series DNMF
Package Box
Product Status Active
Type Fan
Voltage - Input 230VAC
Specifications Fan, AC, Square, 105 CFM
Size / Dimension 4.72" L x 4.72" W x 1.50" H (119.9mm x 119.9mm x 38.1mm)
Weight 2 lbs (907.2 g)
Base Product Number DNMF100
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8414.59.6590
Win Source Part Number 920317-DNMF100AC230
Ultra Librarian 3D Model Ultra Librarian DNMF100AC230 CAD Model

Description

The 920317-DNMF100AC230 is a fan from Hammond Manufacturing.

  • Series: DNMF
  • Application: Rack Thermal Management
  • Fan Type: AC
  • Package: Box
  • Size: 4.72" L x 4.72" W x 1.50" H (119.9mm x 119.9mm x 38.1mm)
  • Voltage: 230VAC
  • Cooling: 105 CFM
  • Weight: 2 lbs (907.2 g)

You May Also Be Interested in

Hammond Manufacturing
FILTERED FAN BOXES 560CFM 230V / CFM Filtered Fan Box
Need more? Email Us
Orion Fans
FAN TRAY 115V FRONT ENTRY 340CFM
Need more? Email Us
Hammond Manufacturing
Enclosure Cooling Air Conditioner 230V 50/60 Hz 5000-7000 BTU 8.5/4.5A Running NEMA 12
Lowest to $4,581.0908
Hammond Manufacturing
CLIMATE CONTROL 22-24000BTU / Rack A/C Unit, 22 ~ 24000 BTU
Need more? Email Us
Hammond Manufacturing
FILTER FAN / Rack Fan, AC, Square, 230 CFM 7.95" L x 7.95" W x 3.43" H (202.0mm x 202.0mm x 87.0mm)
Need more? Email Us
Hammond Manufacturing
AIR CONDITIONER / Rack A/C Unit, 5100 BTU 19.49" L x 23.43" W x 17.01" H (495.0mm x 594.0mm x 432.0mm)
Need more? Email Us
Orion Fans
6 FAN TRAY DC 12V 660CFM / DC Fan Axial 12V 660CFM
Need more? Email Us
Tripath Technology Inc.
STEREO 150W (4Ω) CLASS-T DIGITAL AUDIO AMPLIFIER DRIVER USING DIGITAL POWER PROCESSING (DPPTM) TECHNOLOGY
Lowest to $41.6285
Hoffman Enclosures, Inc.
IP54 10" FILTER FAN 115V 7035, B / HF10 159 CFM, 270 m3 /Hr, Side-Mount Filter Fans
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess