EN
  • EN
  • DE

PF2500230

Part No PF2500230
Manufacturer Hammond Manufacturing
Catalog Rack Thermal Management
Description FAN CLIMATE CONTROL 230V 89CFM / Cfm Filter Fans For Enclosure
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Series PF
Type Fan
Voltage - Input 230VAC
Specifications Fan, AC, Square, 89 CFM
Dimension 9.84" L x 9.84" W x 4.61" H (249.9mm x 249.9mm x 117.0mm)
Weight 4 lbs (1.8kg)
Win Source Part Number 775562-PF2500230
Popularity Medium
Supply and Demand Status Limited
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PF2500230 CAD Model

Description

The Hammond Manufacturing PF series fan.

  • Power: AC
  • Voltage: 230VAC
  • Shape: Square
  • Airflow: 89 CFM
  • Shipping: From Digi-Key
  • Weight: 4 lbs (1.8kg)
  • Applications: Boxes, Enclosures, Racks
  • Dimensions: 9.84" L x 9.84" W x 4.61" H (249.9mm x 249.9mm x 117.0mm)
  • Supply and Demand: Limited

You May Also Be Interested in

Tripath Technology Inc.
STEREO 150W (4Ω) CLASS-T DIGITAL AUDIO AMPLIFIER DRIVER USING DIGITAL POWER PROCESSING (DPPTM) TECHNOLOGY
Lowest to $41.6285
Hammond Manufacturing
CLIMATE CONTROL 2000BTU SIDE MT / Indoor Air Conditioner
Need more? Email Us
Hammond Manufacturing
Enclosure Cooling Air Conditioner 230V 50/60 Hz 5000-7000 BTU 8.5/4.5A Running NEMA 12
Lowest to $4,581.0908
Hammond Manufacturing
AIR CONDITIONER / Rack A/C Unit, 5100 BTU 19.49" L x 23.43" W x 17.01" H (495.0mm x 594.0mm x 432.0mm)
Need more? Email Us
Hammond Manufacturing
FAN HEATER 400W 3.2X3.2X9.8" / Rack Heater, 400W, 3.5A 3.15" L x 3.15" W x 9.76" H (80.0mm x 80.0mm x 247.9mm)
Need more? Email Us
Hammond Manufacturing
FAN TRAY ASSEMBLY W/3 FANS
Need more? Email Us
Hammond Manufacturing
FAN CLIMATE CONTROL 115V 506CFM / Pf Filter Fans Product For Enclosure
Need more? Email Us
Hammond Manufacturing
FAN 230VAC 120MM X 1.5" / Rack Fan, AC, Square, 105 CFM 4.72" L x 4.72" W x 1.50" H (119.9mm x 119.9mm x 38.1mm)
Need more? Email Us
Hammond Manufacturing
AIR CONDITIONER 4000BTU SIDE MT / Rack A/C Unit, 4000 BTU 15.55" L x 11.50" W x 29.46" H (395.0mm x 292.1mm x 748.3mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess