EN
  • EN
  • DE

DTS3041A115LG

Part No DTS3041A115LG
Manufacturer Hammond Manufacturing
Catalog Rack Thermal Management
Description CLIMATE CONTROL 2500BTU SIDE MT / SIDE MOUNTING DTS SERIES 2500 BTU/H
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Series DTS
Type Air Conditioning Unit
Voltage - Input 115VAC
Specifications A/C Unit, 2500 BTU
Dimension 10.77" L x 10.05" W x 20.15" H (273.6mm x 255.3mm x 511.8mm)
Weight 51 lbs (23.1kg)
Win Source Part Number 798425-DTS3041A115LG
Popularity Medium
Supply and Demand Status Balance
Introduction Date August 22, 2007
ECCN EAR99
Country of Origin United States of America
Ultra Librarian 3D Model Ultra Librarian DTS3041A115LG CAD Model

Description

The Hammond Manufacturing DTS3041A115LG is a high-quality air conditioning unit designed for use in electronic enclosures.

  • Cooling Capacity: 2500 BTU
  • Voltage Input: 115VAC
  • Weight: 51 lbs (23.1kg)
  • Dimensions: 10.77" L x 10.05" W x 20.15" H (273.6mm x 255.3mm x 511.8mm)
  • Series: DTS
  • Introduction Date: August 22, 2007
  • Manufactured in: United States of America

You May Also Be Interested in

Orion Fans
6 FAN TRAY DC 12V 660CFM / DC Fan Axial 12V 660CFM
Need more? Email Us
Hammond Manufacturing
AIR/WATER HEAT EXCHANGER / Rack A/C Unit, 5118 BTU 4.53" L x 15.75" W x 37.40" H (115.0mm x 400.0mm x 950.0mm)
Need more? Email Us
Orion Fans
THERMAL FAN CONTROLLER 120/230V / Rack 19.00" L x 5.58" W x 1.75" H (482.6mm x 65.5mm x 44.4mm)
Need more? Email Us
Hammond Manufacturing
Rack A/C Unit, 5000 BTU 14.45" L x 12.24" W x 35.98" H (367.0mm x 311.0mm x 914.0mm)
Need more? Email Us
Tripath Technology Inc.
STEREO 150W (4Ω) CLASS-T DIGITAL AUDIO AMPLIFIER DRIVER USING DIGITAL POWER PROCESSING (DPPTM) TECHNOLOGY
Lowest to $41.6285
Hammond Manufacturing
FAN CLIMATE CONTROL 230V 89CFM / Cfm Filter Fans For Enclosure
Need more? Email Us
Hoffman Enclosures, Inc.
ELECTRIC HEATER 800 WATT / Thermal Management, Electric Heater
Need more? Email Us
Hammond Manufacturing
FAN TRAY ASSEMBLY W/6 FANS
Need more? Email Us
Hammond Manufacturing
AIR CONDITIONER 4000BTU SIDE MT / Rack A/C Unit, 4000 BTU 15.55" L x 11.50" W x 29.46" H (395.0mm x 292.1mm x 748.3mm)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess