EN
  • EN
  • DE

EFA52-02-ASS

Part No EFA52-02-ASS
Manufacturer Essentra Components
Catalog Fiber Optic Cables
Description FIBER OPTIC STRAIN RELIEF GLAND  /  Fiber Optic Strain Relief Gland Panel Mount, 2 Fiber Caps Supplied
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Fiber Optic Cables
Mfr Essentra Components
Series Richco
Package Bulk
Type Strain Relief Gland
Specifications 3.5mm Inner Diameter
Features Panel Mount, 2 Fiber Caps Supplied
Base Product Number EFA52
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names RPC3926,EFA52-02-ASS-ND
Standard Package 100
Win Source Part Number 1058449-EFA52-02-ASS
Ultra Librarian 3D Model Ultra Librarian EFA52-02-ASS CAD Model

Description

The Richco Strain Relief Gland is a panel mount type 2 fiber caps supplied cable designed to manage wires and cables.

  • Type: Panel Mount
  • Inner Diameter: 3.5mm
  • Package: Bulk of 100
  • Model: EFA52-02-ASS
  • REACH: Unaffected
  • ECCN: EAR99
  • Manufacturer: Essentra Components

You May Also Be Interested in

Tripp Lite
FIBER OPTIC CBL LC-LC DUPLEX 25M
Need more? Email Us
Broadcom Limited
FIBER OPTIC CBL SC-SC POF 10M
Need more? Email Us
Tripp Lite
FIBER OPTIC CBL LC-LC DUPLEX 46M
Need more? Email Us
Amphenol
DUPLEX LC 10GB MMF OM3 50/125 2M
Need more? Email Us
Tripp Lite
FIBER OPTIC CBL LC-LC DUPLEX 2M
Need more? Email Us
Tripp Lite
FIBER OPTIC CBL LC-LC DUPLEX 10M
Need more? Email Us
Amphenol
DUPLEX LC 10GB MMF OM3 50/125 1M
Need more? Email Us
Tripp Lite
FIBER OPTIC CBL LC-LC DUPLEX 6M
Need more? Email Us
Tripp Lite
FIBER OPTIC CBL LC-LC DUPLEX 3M
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6633 $60.6431
17+ $7.1083 $120.8411
26+ $6.8863 $179.0438
35+ $6.6640 $233.2400
45+ $6.4419 $289.8855
60+ $5.7755 $346.5300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,238 pieces
In Stock: 619 pieces Factory Stock: 619 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess