EN
  • EN
  • DE

MAX6250ACPA

Part No MAX6250ACPA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description Low-Noise, Precision, +2.5V/+4.096V/+5V Voltage References | IC VREF SERIES 5V 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Reference Type Series, Buried Zener
Output Type Fixed
Min/Fixed Output Voltage 5V
Output Current 15mA
Tolerance ±0.02%
Temperature Coefficient 2ppm/°C
Noise - 0.1Hz to 10Hz 3μVp-p
Noise - 10Hz to 10kHz 2.5μVrms
Parts Input Voltage (V) 8V ~ 36V
Supply Current 3.3mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MAX6250
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214420-MAX6250ACPA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6250ACPA CAD Model

Description

Maxim Integrated MAX6250ACPA Voltage Reference

The MAX6250ACPA from Maxim Integrated is a high-precision voltage reference chip designed to provide a stable and accurate reference voltage for various applications in the field of analog and digital electronics. This component is well-suited for high-resolution analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other sensitive electronic circuits where voltage precision is critical.

With its advanced design, the MAX6250ACPA offers an impressive low dropout voltage and a low temperature coefficient, ensuring that the output voltage remains stable across a wide range of operating conditions. This makes it an ideal choice for systems that require consistent performance despite fluctuations in temperature or supply voltage.

The MAX6250ACPA comes in an 8-pin DIP (Dual In-line Package) making it easy to integrate into a variety of circuit boards. Its compact form factor is beneficial for space-constrained applications, while its robust packaging ensures long-term reliability.

Key features of the MAX6250ACPA include:

  • Output Voltage: 5V with a tight initial accuracy
  • Low Temperature Coefficient: Ensuring minimal drift over temperature changes
  • Low Dropout Voltage: Allows operation with minimal difference between the input and output voltages
  • Load Regulation: Maintains a stable output despite changes in the load
  • Supply Voltage Range: Accommodates a broad range of input voltages
  • Long-Term Stability: Provides reliable performance over the lifespan of the device

This voltage reference is ideal for precision applications such as test and measurement equipment, high-precision power supplies, and medical devices where accuracy is paramount. The MAX6250ACPA's combination of high accuracy, stability, and ease of use makes it a preferred choice for designers looking to enhance the performance of their systems.

Maxim Integrated's commitment to quality ensures that the MAX6250ACPA meets the highest standards, providing designers with confidence in the performance and dependability of their applications.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.6911 $64.1466
14+ $8.7722 $122.8108
21+ $8.4980 $178.4580
29+ $8.2240 $238.4960
37+ $7.9498 $294.1426
49+ $7.1274 $349.2426
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess