EN
  • EN
  • DE

HFJ11-1G02E-L55RL

Part No HFJ11-1G02E-L55RL
Manufacturer Halo Electronics Inc
Catalog Modular Connectors
Description FastJack Single Port RJ45 Modular Jack LEDS Green/Yellow w/CMR Choke
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
Number of Positions 8
RoHS Compliant
Win Source Part Number 1021321-HFJ11-1G02E-L55RL
Categories Modular Connectors
Manufacturer Halo Electronics Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HFJ11-1G02E-L55RL CAD Model

Description

The HFJ11-1G02E-L55RL is a RJ45 modular connector manufactured by Halo Electronics. It is designed for Ethernet connectivity, typically used in network interface cards (NICs), routers, switches, and other networking devices. This connector includes integrated magnetics for signal conditioning and isolation, simplifying circuit design and improving performance.

Applications:

  • Ethernet ports in network interface cards (NICs)
  • Routers and switches
  • Hubs and media converters
  • Embedded systems with Ethernet connectivity
  • Industrial Ethernet applications

Features:

  • RJ45 interface
  • Integrated magnetics (isolation transformer)
  • Through-hole mounting
  • Tab-down configuration
  • Compliant with IEEE 802.3 standards
  • Shielded for EMI protection

Benefits:

  • Simplified Ethernet interface design
  • Improved signal integrity
  • Galvanic isolation between the Ethernet PHY and the network
  • Reduced board space requirements
  • Enhanced EMI performance
  • Reliable connectivity

Additional Details:

The HFJ11-1G02E-L55RL features integrated magnetics that provide electrical isolation between the Ethernet physical layer (PHY) and the network cable. This isolation helps to protect the PHY from voltage surges and noise, improving system reliability. The connector is designed to meet the electrical requirements of the IEEE 802.3 standard for Ethernet communication. Key specifications include its insertion loss, return loss, and common-mode rejection ratio (CMRR). Its construction typically involves a plastic housing, metal shielding, and internal magnetics components. The connector is designed to withstand reflow soldering temperatures used in automated assembly processes. It is typically packaged in trays or tape and reel for automated pick-and-place assembly.

When selecting an RJ45 connector with integrated magnetics like the HFJ11-1G02E-L55RL, engineers must consider the required Ethernet speed (e.g., 10/100/1000 Base-T), isolation voltage, and mechanical mounting requirements of the application. Proper selection and implementation of the connector are crucial to achieving reliable Ethernet connectivity and ensuring the stability of the network system.

You May Also Be Interested in

Molex, LLC
4386-00001 Conn RJ-45 RCP8 POS 2.04mm Solder RA Thru-Hole 8 Terminal 1 Port Tube Cat 3 RoHS
Lowest to $0.9523
Molex, LLC
Rf Coaxial Cable Mount Connector
Need more? Email Us
Molex, LLC
Connector Accessories SFP Cage Right Angle Copper Alloy Nickel SFP Tray
Need more? Email Us
Wurth Electronics Inc
CONN JACK 1PORT 100 BASE-T PCB / 1 Port RJ45Through Hole 10/100 Base-T, AutoMDIX
Lowest to $10.1032
Molex, LLC
Conn RJ-11 RCP 12 POS 2.04mm Solder RA Thru-Hole 12 Terminal 2 Port Cat 3 Tray
Lowest to $0.8602
Molex, LLC
Conn Modular Jack RCP 64 POS 1.02mm Solder RA Thru-Hole 112 Terminal 8 Port Cat 5/Cat 5e Tray
Need more? Email Us
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded Cat3
Lowest to $8.5174
TE Connectivity
CONN MOD JACK 6P6C VERT UNSHLD / Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Vertical Unshielded Cat3
Lowest to $1.3416
Molex, LLC
Conn Modular Jack F 8 POS 1.02mm Solder RA SMD 12 Terminal 1 Port
Lowest to $18.3359

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess