EN
  • EN
  • DE

85727-1003

Part No 85727-1003
Manufacturer Molex, LLC
Catalog Modular Connectors
Description Conn Modular Jack RCP 64 POS 1.02mm Solder RA Thru-Hole 112 Terminal 8 Port Cat 5/Cat 5e Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Module
Connector Type RJ45
Contact Material Copper
Contact Plating Gold
Country of Origin CN
Current Rating 1.5 A
Depth 28.12 mm
Gender Female to Male
Housing Color Black
Housing Material Brass
Length 59.18 mm
Maximum Operating Temperature 70 °C
Max Voltage Rating (AC) 125 V
Min Operating Temperature 0 °C
Mount Through Hole
Number of Contacts 64
Number of Pins 8
Number of Ports 8
Number of Positions 8
Number of Positions Loaded 80
Orientation Right Angle
Pitch 1.02 mm
Plating Tin
REACH SVHC Unknown
RoHS Compliant
Shielding Shielded
Termination Through Hole
Voltage Rating (AC) 125 V
Width 59.18 mm
Win Source Part Number 1041248-85727-1003
Categories Modular Connectors
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 85727-1003 CAD Model

Description

The Molex, LLC 85727-1003 is an RJ45 modular connector that has 8 positions and 8 pins with a pitch of 1.02mm.

  • Housing Material: Brass (Shielded)
  • Housing Color: Black
  • Gender: Female to Male
  • Orientation: Right-Angle
  • Contact Material: Copper
  • Contact Plating: Gold
  • Current Rating: 1.5A (Max)
  • Voltage Rating: 125VAC (Max)
  • Operating Temperature: 0 °C to 70 °C
  • Termination: Through-Hole
  • RoHS Compliant: Yes
  • Popularity: Low
  • Supply Status: Shortage
  • Package: Module Case/Package
  • Length: 59.18mm
  • Width: 59.18mm
  • Depth: 28.12mm

You May Also Be Interested in

Wurth Electronics Inc
CONN MOD JACK 8P8C ANGLED SHLD
Need more? Email Us
TE Connectivity
CONN MOD JACK 10P10C R/A SHLD
Lowest to $3.9288
Pulse
Modular Connectors / Ethernet Connectors 1X4 TAB DOWN W/LED'S ETHERNET (NON PoE)
Lowest to $7.5672
Molex, LLC
CONN MOD JACK 8P8C VERT UNSHLD
Lowest to $1.5772
Molex, LLC
CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $3.1721
TE Connectivity
CONN MOD JACK 8P8C R/A UNSHLD
Lowest to $5.4232
Molex, LLC
CONN MOD JACK 6P6C VERT UNSHLD
Lowest to $0.4178
TE Connectivity
Modular Connectors / Ethernet Connectors 8 PORT 8P
Need more? Email Us
TE Connectivity
CONN MOD JACK 6P2C R/A UNSHLD
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess