EN
  • EN
  • DE

43860-0001

Part No 43860-0001
Manufacturer Molex, LLC
Catalog Modular Connectors
Description 4386-00001 Conn RJ-45 RCP8 POS 2.04mm Solder RA Thru-Hole 8 Terminal 1 Port Tube Cat 3 RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals CSA, UL
Color Black
Contact Material Bronze
Contact Plating Gold
Contact Resistance 10 mΩ
Country of Origin US
Current Rating 1.5 A
Depth 14.99 mm
Flammability Rating UL94 V-0
Gender Female
Height 13.208 mm
Housing Color Black
Housing Material Thermoplastic
Insulation Resistance 500 MΩ
Lead Free Yes
Length 15.748 mm
Max Current Rating 1.5 A
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Through Hole
Number of Contacts 8
Number of Pins 10
Number of Ports 1
Number of Positions 8
Number of Terminals 8
Orientation Right Angle
Packaging Bulk
Pitch 2.04 mm
Plating Tin
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Shielding Unshielded
Termination Through Hole
Voltage Rating 150 V
Voltage Rating (AC) 150 V
Voltage Rating (DC) 150 V
Width 13.21 mm
Win Source Part Number 973003-43860-0001
Categories Modular Connectors
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 43860-0001 CAD Model

Description

The Molex Modular Connector is a female connector with 8 positions.

  • Connector Type: Modular Connector
  • Gender: Female
  • Number of Positions: 8
  • Pitch: 2.04 mm
  • Termination: Through-Hole
  • RoHS Compliant: Yes
  • Voltage Rating (AC): 150 V
  • Voltage Rating (DC): 150 V
  • Current Rating: 1.5 A
  • Contact Resistance: 10 mΩ
  • Color: Black
  • Height: 13.208 mm

You May Also Be Interested in

TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED
Need more? Email Us
Molex, LLC
CONN MOD JACK 6P6C VERT UNSHLD
Lowest to $0.4178
Amphenol
CONN MOD JACK 8P8C VERT UNSHLD
Need more? Email Us
TE Connectivity
CONN MOD JACK 6P6C VERT UNSHLD
Lowest to $1.6288
TE Connectivity
CONN STRAIN RELIEF RJ45/50 PLUGS
Need more? Email Us
Wurth Electronics Inc
CONN MOD JACK 4P4C VERT UNSHLD
Need more? Email Us
TE Connectivity
CONN MOD JACK 8P8C R/A UNSHLD
Need more? Email Us
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED
Need more? Email Us
Molex, LLC
CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $3.1721

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9523 $52.3765
130+ $0.7814 $101.5820
200+ $0.7570 $151.4000
275+ $0.7326 $201.4650
355+ $0.7082 $251.4110
475+ $0.6349 $301.5775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,820 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess