EN
  • EN
  • DE

48074-9101

Part No 48074-9101
Manufacturer Molex, LLC
Catalog Modular Connectors
Description Conn Modular Jack F 8 POS 1.02mm Solder RA SMD 12 Terminal 1 Port
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1009361-48074-9101
Categories Modular Connectors
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 48074-9101 CAD Model

Description

The Molex 48074-9101 is a modular jack connector commonly used for Ethernet and other communication interfaces. As part of Molex’s extensive range of interconnect solutions, this modular jack offers reliable performance and is designed to meet the demands of high-speed data transmission in various applications.

Applications:

  • Ethernet connectivity in computers
  • Networking equipment (routers, switches, hubs)
  • Telecommunications devices
  • Industrial control systems
  • Point-of-sale (POS) terminals

Features:

  • Standard RJ45 Interface: Compatible with standard Ethernet cables and connectors.
  • Through-Hole Mounting: Provides robust mechanical connection to the PCB.
  • Shielded Design: Reduces electromagnetic interference (EMI) and ensures signal integrity.
  • Multiple Ports Available: May come in single-port or multi-port configurations.
  • Durable Construction: Designed to withstand repeated insertion and removal cycles.

Benefits:

  • Reliable data transmission
  • Reduced noise and interference
  • Easy integration into existing systems
  • Long-lasting performance
  • Secure connection to the PCB

Additional Details: The 48074-9101 modular jack conforms to industry standards for Ethernet connectivity. The shielding provides protection against EMI/RFI, ensuring reliable data transmission even in noisy environments. The through-hole mounting design offers a strong mechanical connection to the printed circuit board, enhancing the overall durability of the connection. The materials used in the connector are typically compliant with RoHS standards, minimizing environmental impact. The specific number of contacts and the port configuration (single or multiple) may vary, so consulting the datasheet is crucial for accurate specifications.

In summary, the Molex 48074-9101 modular jack provides a robust and reliable solution for Ethernet and other communication interfaces. Its shielded design, durable construction, and adherence to industry standards make it a suitable choice for a wide range of applications requiring dependable network connectivity.

You May Also Be Interested in

Bel
Modular Connectors / Ethernet Connectors RJ45 Connector
Need more? Email Us
Wurth Electronics Inc
CONN MOD JACK 8P8C VERT UNSHLD
Need more? Email Us
TE Connectivity
CONN MOD JACK 10P10C R/A SHLD
Lowest to $3.9288
TE Connectivity
Modular Connectors / Ethernet Connectors 8 PORT 8P
Need more? Email Us
TE Connectivity
CONN MOD JACK 8P8C R/A UNSHLD
Need more? Email Us
Molex, LLC
CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $3.1721
TE Connectivity
CONN STRAIN RELIEF RJ45/50 PLUGS
Need more? Email Us
TE Connectivity
CONN MOD JACK 6P6C VERT UNSHLD
Lowest to $1.6288
HARTING
CONN MOD JACK 8P8C VERT SHIELDED
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.3359 $55.0077
7+ $15.0448 $105.3136
11+ $14.5747 $160.3217
15+ $14.1045 $211.5675
19+ $13.6344 $259.0536
25+ $12.2239 $305.5975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,240 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess