EN
  • EN
  • DE

95502-7663

Part No 95502-7663
Manufacturer Molex, LLC
Catalog Modular Connectors
Description Rf Coaxial Cable Mount Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Contact Material Bronze
Contact Plating Nickel
Country of Origin IE
Current Rating 1.5 A
Flammability Rating UL94 V-0
Gender Female
Halogen Free Low Halogen
Housing Material Thermoplastic
Insulation Resistance 500 MΩ
Maximum Operating Temperature 80 °C
Min Operating Temperature -40 °C
Mount Through Hole
Number of Ports 1
Number of Positions 6
Orientation Right Angle
Pitch 1.02 mm
Plating Tin
RoHS Compliant
Shielding Unshielded
Termination Through Hole
Voltage Rating (DC) 125 V
Win Source Part Number 1041759-95502-7663
Categories Modular Connectors
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 95502-7663 CAD Model

Description

The 1041759-95502-7663 is a 6 position female connector from Molex. This modular connector is used for various electronic applications.

  • Product Name: 1041759-95502-7663
  • Manufacturer: Molex
  • Positions: 6
  • Connector Type: Female connector
  • Type: Modular connector
  • Pitch: 1.02mm
  • Current Rating: 1.5A
  • Mounting: Printed circuit board
  • Package: Through hole
  • RoHS Compliant: RoHS compliant

You May Also Be Interested in

TE Connectivity
CONN MOD JACK 8P8C R/A UNSHLD
Lowest to $5.1925
Molex, LLC
CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $3.1721
Wurth Electronics Inc
CONN MOD JACK 8P8C VERT UNSHLD
Lowest to $1.5772
Wurth Electronics Inc
WR-MJ_MODULAR JACKS_MID-MOUNT_TH
Lowest to $7.2152
TE Connectivity
CONN STRAIN RELIEF RJ45/50 PLUGS
Need more? Email Us
Wurth Electronics Inc
CONN MOD JACK 8P8C ANGLED SHIELD
Need more? Email Us
TE Connectivity
CONN MOD JACK 6P6C VERT UNSHLD
Lowest to $1.6288
Molex, LLC
CONN MOD JACK 8P8C VERT UNSHLD
Lowest to $1.5772
TE Connectivity
CONN MOD JACK 6P6C VERT UNSHLD
Lowest to $4.1559

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess