EN
  • EN
  • DE

EMP1270F256C5

Part No EMP1270F256C5
Manufacturer Altera
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Altera
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822627-EMP1270F256C5
Ultra Librarian 3D Model Ultra Librarian EMP1270F256C5 CAD Model

Description

The EMP1270F256C5 is a complex programmable logic device (CPLD) from Altera's (now Intel) MAX 7000 family. It provides a flexible and cost-effective solution for implementing a wide range of digital logic functions. This CPLD is characterized by its high speed, ease of use, and non-volatile configuration.

Applications

  • Address Decoding
  • Glue Logic
  • State Machine Implementation
  • Interface Control
  • Peripheral Control

Features

  • 256 Macrocells: Offers a substantial amount of programmable logic resources.
  • Fast Propagation Delay: Provides high-speed performance for demanding applications.
  • In-System Programmability (ISP): Allows for easy design updates and modifications without removing the device from the board.
  • Non-Volatile Configuration: Retains the programmed logic configuration even when power is removed.
  • 5.0V Operation: Compatible with standard 5V logic systems.
  • Multiple I/O Pins: Provides ample connectivity for interfacing with external devices.

Benefits

  • Design Flexibility: Allows for implementing complex digital logic functions with ease.
  • Reduced Time-to-Market: ISP and user-friendly design tools accelerate the development process.
  • Lower System Cost: Integrates multiple logic functions into a single device, reducing component count.
  • Improved System Performance: High-speed operation ensures optimal performance for demanding applications.
  • Easy Design Updates: ISP enables quick and easy modifications without hardware changes.

Additional Details

The EMP1270F256C5 utilizes an EEPROM-based configuration memory, ensuring reliable data retention. It is supported by Altera's Quartus II software, which provides a comprehensive design environment for logic synthesis, place and route, and simulation. The device is typically available in a variety of packages, including PLCC and TQFP. This CPLD is ideal for applications requiring a combination of high performance, flexibility, and ease of use.

The MAX 7000 family provides densities ranging from 32 to 512 macrocells. The EMP1270F256C5's architecture supports fast pin-to-pin delays, making it suitable for time-critical applications. The device also offers features such as programmable output enable and tri-state control.

You May Also Be Interested in

IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8919 $66.2165
75+ $1.5523 $116.4225
120+ $1.5038 $180.4560
160+ $1.4553 $232.8480
210+ $1.4068 $295.4280
275+ $1.2613 $346.8575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess