Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features Diode Schottky 60 V 2A Surface Mount SOD-123F
Manufacturer STMicroelectronics
Series Automotive, AEC-Q101
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package SOD-123F
Case / Package SOD-123F
Family Name STPS2L60
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-17156-6, 497-17156-2, 497-17156-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898365-STPS2L60ZFY
Ultra Librarian 3D Model Ultra Librarian STPS2L60ZFY CAD Model

Description

The STPS2L60ZFY is a robust and high-performance Schottky rectifier designed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This rectifier is specifically engineered to meet the stringent requirements of electronic circuits that demand efficient power management and high reliability.

Key Features

  • Low Forward Voltage Drop: The device offers a very low forward voltage drop, which reduces power losses and enhances the efficiency of the overall circuit.
  • High Surge Current Capability: With its ability to handle high surge currents, the STPS2L60ZFY is well-suited for applications that experience transient overloads, ensuring the protection and longevity of the circuit.
  • Power Schottky Technology: Utilizing Power Schottky technology, this rectifier provides improved thermal performance and reliability, which is critical for high-temperature and high-power applications.
  • High Junction Temperature: The component can operate at a high junction temperature, allowing for a wider range of applications and ensuring stability under varying environmental conditions.

Applications

The STPS2L60ZFY is ideal for a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • Adapters and on-board DC/DC converters
  • Free-wheeling diodes in motor control circuits
  • Power management functions in portable devices
  • Reverse battery protection

Package and Quality

This Schottky rectifier is available in a surface-mount package, which is not only space-saving but also conducive to automated assembly processes, enhancing manufacturing efficiency. The device is encapsulated in a robust package that ensures long-term reliability and protection against environmental factors.

Environmental and Safety Standards

STMicroelectronics is committed to environmental stewardship and the STPS2L60ZFY complies with international safety and environmental standards, including RoHS and REACH. This commitment ensures that the product is free from hazardous substances and is safe for both the consumer and the environment.

You May Also Be Interested in

Vishay
DIODE STANDARD 200V 1A MPG06
Need more? Email Us
ECAD model for RMPG06D-E3/53
Micro Commercial Co
DIODE STANDARD 400V 6A R6
Need more? Email Us
ECAD model for 6A4-TP
Nexperia USA Inc.
DIODE SCHOTTKY 30V 1A DSN1006U-2
Need more? Email Us
ECAD model for PMEG3010AESAYL
Vishay
DIODE STANDARD 1000V 20A TO220AC
Need more? Email Us
ECAD model for VS-20ETF10-M3
Vishay
DIODE STD 400V 700MA DO219AD
Need more? Email Us
ECAD model for MSE07PG-M3/89A
Taiwan Semiconductor
DIODE STANDARD 600V 1A DO204AL
Need more? Email Us
ECAD model for MUR160A
Vishay
DIODE STANDARD 400V 3A DO214AB
Need more? Email Us
ECAD model for RS3G-E3/9AT
Taiwan Semiconductor
DIODE STANDARD 150V 1A DO214AA
Need more? Email Us
ECAD model for MUR115S
Comchip Technology
DIODE STANDARD 400V 3A 2114
Need more? Email Us
ECAD model for ACGRBT302-HF

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2569 $56.5180
535+ $0.2109 $112.8315
825+ $0.2043 $168.5475
1,135+ $0.1977 $224.3895
1,470+ $0.1911 $280.9170
1,965+ $0.1714 $336.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,120 pieces
MOQ: 220 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention