Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type General Purpose
Number of Elements 2
Output Type CMOS, Rail-to-Rail, TTL
Supply Voltage - Operating 2.7 V to 6 V
Voltage - Input Offset (Max) 3mV @ 5V
Current - Input Bias (Max) 6μA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 7mA
CMRR, PSRR (Typ) 70dB CMRR, 80dB PSRR
Propagation Delay (Max) 10ns
Hysteresis 7mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 140559-LT1720IMS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1720IMS8#PBF CAD Model

Description

The LT1720IMS8#PBF is a high-performance, dual comparator from Linear Technology, designed to offer fast and accurate signal comparison in a variety of electronic applications. This component is particularly well-suited for systems requiring high-speed operation, as it features a fast response time with a propagation delay of typically 4.5ns.

Key Features

  • Fast Propagation Delay: Typically 4.5ns with 5mV overdrive, ensuring quick response times for high-speed applications.
  • Low Voltage Operation: Capable of operating from a single 3V supply to ±5V dual supplies, providing flexibility for various circuit designs.
  • Low Power Consumption: Consumes minimal power, making it suitable for portable and battery-powered devices.
  • Input Offset Voltage: Features a low input offset voltage, which enhances the accuracy of the comparator.
  • Complementary Outputs: Offers both TTL and CMOS compatible outputs, increasing its adaptability to different digital interfaces.
  • No Phase Reversal: Designed to eliminate phase reversal with overdriven inputs, ensuring reliable operation under extreme conditions.
  • Robust Packaging: Housed in an 8-lead MSOP package, providing a compact solution that is both durable and space-efficient.

Applications

The LT1720IMS8#PBF is versatile and can be used in a wide range of applications, including:

  • High-speed signal processing
  • Zero-crossing detectors
  • Window comparators
  • Pulse and square wave generators
  • High-speed sampling circuits
  • Communication systems
  • ADC drivers

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1720IMS8#PBF is no exception. It is manufactured to the highest standards to ensure reliable performance in even the most demanding conditions. Whether you're designing for industrial, automotive, or consumer electronics, this high-speed comparator is an excellent choice for your circuit needs.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
ECAD model for JM38510/10304BPA
Analog Devices Inc.
Comparator with Voltage Reference Push-Pull SC-70-4
Lowest to $2.1794
ECAD model for ADCMP356YKS-REEL7
Maxim Integrated
IC COMPARATOR 1 GEN PUR SOT23-5
Need more? Email Us
ECAD model for MAX987EUK
Analog Devices Inc.
IC COMPARATOR PECL 3.3-5 16LFCSP / Comparator
Lowest to $19.5358
ECAD model for ADCMP573BCP-RL7
Analog Devices Inc.
Rail-to-Rail, Very Fast, 2.5 V to 5.5 V, Single-Supply TTL/CMOS Comparators | IC COMP TTL/CMOS 1CHAN SC70-6
Lowest to $7.9773
ECAD model for ADCMP601BKSZ-R2
Texas Instruments
IC DIFF COMPARATOR DUAL 8SO
Lowest to $1.5364
ECAD model for TLC372CPS
Maxim Integrated
IC COMPARATOR OD 8-SOIC
Lowest to $4.0839
ECAD model for MAX972ESA+
Maxim Integrated
IC COMPARATOR DUAL LOWPWR 8-SOIC
Need more? Email Us
ECAD model for MAX922ESA+T
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1188
ECAD model for LM339ADR2

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.5622 $67.6866
6+ $18.5126 $111.0756
9+ $17.9341 $161.4069
12+ $17.3555 $208.2660
15+ $16.7770 $251.6550
20+ $15.0415 $300.8300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,518 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention