EN
  • EN
  • DE

GS1011SOC

Part No GS1011SOC
Manufacturer GainSpan Corporation
Catalog Custom Parts (E - I)
Description Ultra Low-Power Wireless System on Chip (SoC)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1137723-GS1011SOC
Categories Custom Parts
Manufacturer GainSpan Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GS1011SOC CAD Model

Description

The GS1011SOC is a system-on-chip (SoC) manufactured by GainSpan Corporation. This component falls under the "Custom Parts" category, implying that it was likely designed and configured to meet specific requirements of particular applications or customers.

Applications

  • Custom IoT (Internet of Things) devices
  • Specialized wireless sensor networks
  • Dedicated connectivity solutions with specific protocol requirements
  • Proprietary embedded systems with custom communication needs

Features

  • Integrated Wi-Fi connectivity (802.11 b/g/n)
  • Embedded microcontroller core (typically ARM Cortex-M series)
  • On-chip memory (Flash and RAM)
  • Peripheral interfaces (UART, SPI, I2C, GPIO)
  • Security features (encryption, authentication)
  • Low-power operation modes for battery-powered applications

Benefits

  • Simplified IoT device development: Integrates Wi-Fi connectivity and a microcontroller on a single chip, reducing the complexity of IoT device design.
  • Low power consumption: Optimized for battery-powered applications, extending battery life and reducing energy costs.
  • Enhanced security: Includes security features to protect sensitive data and prevent unauthorized access.
  • Flexible connectivity: Supports various Wi-Fi standards and communication protocols.
  • Customizable: Being a custom part, the GS1011SOC can be configured to meet specific application requirements.

Additional Details

As a custom part, detailed technical specifications for the GS1011SOC will depend on the specific requirements of the original customer. The amount of on-chip memory, the specific Wi-Fi standards supported, the types of security features included, and the available peripheral interfaces would all have been determined during the custom design process. Publicly available data might be limited, with more specific information available from GainSpan directly, if the original customer authorizes it.

You May Also Be Interested in

Renesas Electronics America
IC Mcu 8 Bit Romless 64QFP
Lowest to $25.3277
Xilinx Inc.
Need more? Email Us
Kycon, Inc.
MODJACK LOW/PROF RT< 8P8C SHIELD / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger
Need more? Email Us
Honeywell
SENSOR OPT SLOT TRANS PCB MT / Optical Sensor Through-Beam 0.165" (4.2mm) Transistor PCB Mount
Lowest to $155.6744
Hitachi, Ltd
French Electronic Distributor since 1988
Need more? Email Us
TA-I
Lowest to $0.1194
Nichicon
Need more? Email Us
GSI Technology
SRAM Chip Sync Quad 3.3V 2M-Bit 64K x 32 12ns/5ns 100-Pin TQFP Tray
Need more? Email Us
Hitachi, Ltd
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess