EN
  • EN
  • DE
  • IT

HPC4018B-1R0Y

Part No HPC4018B-1R0Y
Manufacturer TA-I
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1168646-HPC4018B-1R0Y
Categories Custom Parts
Manufacturer TA-I
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HPC4018B-1R0Y CAD Model

Description

The HPC4018B-1R0Y is a power inductor manufactured by TA-I Technology Co., Ltd. It is designed for use in various power management applications where efficient energy storage and low DC resistance are required. The 1R0Y indicates an inductance value of 1.0 µH and a specific tolerance or series designation. This component is commonly found in DC-DC converters, power supplies, and other similar circuits.

Applications:

  • DC-DC Converters: Used as an energy storage element in DC-DC converters to efficiently convert voltage levels.
  • Power Supplies: Implemented in power supplies for filtering and smoothing DC output voltage.
  • Voltage Regulators: Utilized in voltage regulators to maintain a stable output voltage under varying load conditions.
  • Point-of-Load (POL) Converters: Employed in POL converters to provide regulated power to specific components on a circuit board.
  • LED Lighting: Used in LED lighting applications for power management and current regulation.

Features:

  • High Current Handling: Designed to handle high DC currents without saturation, ensuring efficient operation.
  • Low DC Resistance (DCR): Minimizes power losses and improves overall efficiency.
  • Compact Size: Small footprint allows for compact and space-saving designs.
  • Shielded Construction: Reduces electromagnetic interference (EMI) and improves noise immunity.
  • RoHS Compliant: Meets RoHS environmental standards for lead-free manufacturing.

Benefits:

  • Increased Efficiency: Low DCR and high current handling contribute to higher efficiency in power conversion circuits.
  • Improved Performance: Stable inductance value ensures reliable performance in various applications.
  • Reduced EMI: Shielded construction minimizes EMI, improving system-level performance.
  • Compact Design: Small size allows for integration into space-constrained applications.
  • Reliable Operation: Robust design ensures reliable operation under demanding conditions.

Additional Details:

The HPC4018B-1R0Y typically features an inductance of 1.0 µH with a specified tolerance. The saturation current and rated current are important parameters to consider for specific applications. It is available in a surface-mount package suitable for automated assembly. The specific electrical characteristics, such as saturation current, rated current, and self-resonant frequency, are detailed in the TA-I datasheet. Always consult the datasheet for precise specifications and application guidelines.

You May Also Be Interested in

Samtec Inc.
CONN SOCKET 10POS 0.079 GOLD PCB / 10 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Renesas Electronics America
Flash 3.3V Prom PDSO48
Lowest to $50.2949
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Weidmuller
Weidmüller EK98533 - EK98533
Need more? Email Us
Renesas Electronics America
IC Mcu 8 Bit Romless 64QFP
Lowest to $25.3277
PCA ELECTRONICS INC.
Need more? Email Us
GSI Technology
SRAM Chip Sync Quad 3.3V 2M-Bit 64K x 32 12ns/5ns 100-Pin TQFP Tray
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Hitachi, Ltd
French Electronic Distributor since 1988
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
485+ $0.1194 $57.9090
1,180+ $0.0981 $115.7580
1,825+ $0.0949 $173.1925
2,515+ $0.0919 $231.1285
3,255+ $0.0889 $289.3695
4,350+ $0.0797 $346.6950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,560 pieces
MOQ: 485 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess