EN
  • EN
  • DE

2SK2522-01MR

Part No 2SK2522-01MR
Manufacturer Fuji Electric
Catalog JFETs (Junction Field Effect)
Description N-channel MOS-FET / Trans MOSFET N-CH 200V 18A 3-Pin(3+Tab) TO-220F15
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Fuji Electric
Win Source Part Number 159510-2SK2522-01MR
Popularity Medium
Supply and Demand Status Balance
Family Name 2SK2522-01MR
Introduction Date January 06, 1998
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian 2SK2522-01MR CAD Model

Description

The 2SK2522-01MR is a robust N-channel MOSFET designed for efficient power management in various electronic applications. This component is ideal for professionals seeking reliable performance in switching and amplification tasks. Its construction optimizes for low on-resistance, providing superior conductivity with minimal energy loss.

Features and Benefits

  • Low On-Resistance: The 2SK2522-01MR boasts an impressively low RDS(on), which facilitates more efficient power usage and enhances overall circuit performance.
  • High-Speed Switching: Its fast switching capabilities make it ideal for applications requiring quick response times, reducing delay and power consumption.
  • Thermal Stability: Engineered to handle a wide range of temperatures, the 2SK2522-01MR ensures consistent performance even under demanding environmental conditions.
  • Compact Package: The compact design allows for easy integration into space-constrained projects without compromising on performance.

Applications and Projects

  • Power Supplies: Perfect for use in switch-mode power supplies (SMPS) where efficiency and size constraints are critical.
  • Motor Drives: Ideal for controlling motors efficiently in applications such as robotics and industrial machinery.
  • Audio Amplifiers: Provides excellent amplification properties, suitable for high-fidelity audio equipment.
  • LED Lighting: Frequently used in LED drivers to ensure consistent brightness and energy efficiency.

This MOSFET is a preferred choice among electrical engineers and designers for its versatility and reliable performance metrics. Despite its small form factor, the 2SK2522-01MR does not compromise on quality, ensuring that your circuitry remains streamlined and efficient.

Whether you are prototyping new hardware designs or optimizing existing circuits, the 2SK2522-01MR is an indisputable asset for a multitude of electronic applications. Its ability to perform under various operating conditions makes it a favorite for technology enthusiasts looking to push the boundaries of what's possible.

You May Also Be Interested in

Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH 1MA 3SPA
Lowest to $0.3361
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Microchip Technology
JFET N-CH 40V TO18
Need more? Email Us
ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.6973 $99.3946
3+ $40.7773 $122.3319
5+ $39.5033 $197.5165
7+ $38.2282 $267.5974
8+ $36.9542 $295.6336
11+ $33.1312 $364.4432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess