EN
  • EN
  • DE
  • IT

FT4232H MINI MODULE

Part No FT4232H MINI MODULE
Manufacturer FTDI, Future Technology Devices International Ltd
Catalog Evaluation and Demonstration Boards and Kits
Description MOD USB HS FT4232H EVAL  /  FT4232H USB 2.0 to UART (RS232) Bridge Interface Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr FTDI, Future Technology Devices International Ltd
Package Bulk
Type Interface
Function USB 2.0 to UART (RS232) Bridge
Embedded Yes, ASIC
Utilized IC / Part FT4232H
Primary Attributes High-Speed, 300baud ~ 12Mbaud, Security ID Number
Supplied Contents Board(s)
Secondary Attributes Emulates JTAG, SPI, I²C, Bit-Bang or Other Synchronous Serial
Base Product Number FT4232
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.80.1000
Other Names 768-1031,FT4232H MINI MDL,FT4232HQ_MINI MOD,FT4232HMINIMODULE
Standard Package 5
Win Source Part Number 1059938-FT4232H MINI MODULE
Ultra Librarian 3D Model Ultra Librarian FT4232H MINI MODULE CAD Model

Description

FT4232H Mini Module - FTDI

The FT4232H Mini Module from Future Technology Devices International Ltd (FTDI) is a compact USB to serial/multi-protocol module designed to provide an easy-to-use and flexible solution for system developers. This versatile module is based on FTDI's flagship FT4232H USB 2.0 Hi-Speed (480Mb/s) to UART/MPSSE IC, which is capable of handling various serial communication protocols with minimal effort.

Key Features:

  • High-Speed USB Interface: With USB 2.0 Hi-Speed compatibility, the module offers a fast and reliable connection for data transfer and communication.
  • Multiple Configurations: The FT4232H chip supports a variety of configurations, including 4 UARTs, 2 UARTs/2 FIFO, or 2 UARTs/1 FIFO/1 JTAG, making it suitable for a wide range of applications.
  • Flexible Connectivity: The module provides access to all signal pins of the FT4232H device through a simple dual row header, which makes prototyping and integration into existing systems straightforward.
  • Driver Support: FTDI offers royalty-free drivers for a multitude of operating systems, including Windows, Linux, and Mac OS, ensuring broad compatibility and ease of integration.
  • LED Indicators: Equipped with LEDs for indicating USB power, TX and RX activity, the module provides visual feedback for debugging and monitoring purposes.
  • USB Powered: The module draws power directly from the USB connection, eliminating the need for an external power supply for most applications.

Applications:

The FT4232H Mini Module is ideal for development and prototyping of USB interfaces, serial communication, and other applications that require bridging between USB and various serial protocols. It is commonly used in:

  • Industrial Control Systems
  • USB to RS232/RS422/RS485 Converters
  • USB Instrumentation
  • USB JTAG Programming
  • USB to Multi-Protocol Synchronous Serial Engines (MPSSE)

With its robust design and versatile functionalities, the FT4232H Mini Module is an excellent choice for engineers and developers looking to implement USB connectivity with minimal development overhead.

You May Also Be Interested in

STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess