EN
  • EN
  • DE

FT201XQ-T

Part No FT201XQ-T
Manufacturer FTDI, Future Technology Devices International Ltd
Catalog Interface - Controllers
Description IC USB FS I2C 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 32 Weeks
Features USB Bridge, USB to I²C USB 2.0 I²C Interface 16-QFN (4x4)
Manufacturer FTDI, Future Technology Devices International Ltd
Series USBmadeEZ-FIFO, FT-X, X-Chip
Package Tray
Operating Temperature Range -40°C ~ 85°C
Package 16-WQFN Exposed Pad
Case / Package 16-QFN (4x4)
Family Name FT201XQ
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 768-1147, FT201XQT
Quantity per package 490
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872355-FT201XQ-T
Ultra Librarian 3D Model Ultra Librarian FT201XQ-T CAD Model

Description

FT201XQ-T USB to I2C Bridge Device

The FT201XQ-T is an innovative USB to I2C bridge device from FTDI, Future Technology Devices International Ltd, designed to facilitate seamless communication between USB-enabled host systems and I2C-based peripherals. As a member of FTDI's renowned USB interface product line, this compact IC offers reliability and convenience for developers looking to integrate USB connectivity into their designs.

Key Features:

  • USB 2.0 Full-Speed Compatible: The FT201XQ-T operates at USB 2.0 full speed, ensuring fast data transfer rates for efficient communication between devices.
  • Integrated Clock Generator: With an onboard clock generator, there's no need for external oscillators, simplifying the design process and reducing the bill of materials.
  • I2C Interface: The device supports I2C communication, allowing for easy connection to a wide range of I2C peripherals such as sensors, EEPROMs, and other microcontrollers.
  • Configurable I/O Pins: Several multi-purpose I/O pins can be configured for various purposes, including LED status indicators or other signaling functions.
  • Battery Charging Detection: It also supports battery charging detection, which can be beneficial for portable I2C applications.
  • Comprehensive Operating System Support: Drivers are available for major operating systems including Windows, Mac OS X, Linux, and Android, ensuring broad compatibility and ease of integration.

Applications:

The FT201XQ-T is ideal for a variety of applications, particularly where USB connectivity needs to be added to an existing I2C interface. This includes but is not limited to:

  • Industrial Control Systems
  • Smart Home and IoT Devices
  • Consumer Electronics
  • Healthcare and Medical Instruments
  • PC Peripherals

FTDI's FT201XQ-T provides a bridge between legacy I2C devices and modern USB interfaces, delivering a versatile solution for developers and engineers. Its compact QFN package makes it suitable for space-constrained applications, while its robust feature set ensures a smooth, high-performance user experience.

You May Also Be Interested in

Microchip Technology
Hub Controller Serial Interface 3.3V Automotive 24-Pin QFN EP Tray / IC HUB CTLR USB 2.0 24QFN
Lowest to $1.7878
Texas Instruments
IC 1394 LINK LAYR CNTRLR 128TQFP
Lowest to $17.7601
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $0.5232
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Microchip Technology
USB 2.0 HSIC Hi-Speed 4-Port Hub Controller | IC HUB CTLR USB 2.0 48QFN
Lowest to $16.0253
Microchip Technology
DIST Dual 5.5V 0.65A to 1.8A 8-Pin SOIC N Tube / IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $1.9058
Microchip Technology
USB 2.0 to UART Protocol Converter with GPIO | IC USB TO UART 20SOIC
Lowest to $5.9665
Maxim Integrated
SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Lowest to $16.7143
Texas Instruments
IC CTRLR SER NETWORK IN 100QFP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess