EN
  • EN
  • DE

XPC860PZP66D3

Part No XPC860PZP66D3
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (T - Z)
Description MPU MPC8xx RISC 32-Bit 0.32um 66MHz 357-Pin BGA MPU MPC8xx RISC 32-Bit 0.32um 66MHz 357-Pin BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1022923-XPC860PZP66D3
Categories OEM Parts(T-Z)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XPC860PZP66D3 CAD Model

Description

The XPC860PZP66D3 is a PowerQUICC processor from Freescale (now NXP Semiconductors). It's a 32-bit embedded processor based on the Power Architecture. It's designed for a variety of communication and networking applications, providing a balance of performance and power efficiency.

Applications:

  • Networking equipment (routers, switches, hubs)
  • Industrial control systems
  • Telecommunications equipment
  • Printers
  • Embedded systems requiring communication interfaces

Features:

  • PowerQUICC architecture
  • 66 MHz clock speed
  • Integrated memory controller
  • Serial communication interfaces (UART, SPI)
  • Ethernet MAC
  • DMA controller
  • Low power consumption
  • 3.3V power supply

Benefits:

  • Suitable for a wide range of communication and control applications.
  • Integrated peripherals reduce external component count.
  • Low power consumption extends battery life in portable applications.
  • Flexible communication interfaces simplify system integration.

Additional Details:

The XPC860PZP66D3 PowerQUICC processor integrates many peripherals on-chip, including a memory controller, serial communication interfaces (UART, SPI), and an Ethernet MAC. This reduces the need for external components and simplifies system design. It is based on a 32-bit RISC core and is designed for embedded applications requiring communication and control capabilities. The 'D3' likely indicates a specific packaging or temperature grade. Since Freescale was acquired by NXP, newer documentation and support may be found under the NXP brand.

Key Specifications:

  • Architecture: PowerQUICC
  • Clock Speed: 66 MHz
  • Data Bus: 32-bit
  • Power Supply: 3.3V
  • Ethernet: MAC
  • Interfaces: UART, SPI

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Vishay
Diode Cyl Tape
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Hewlett Packard
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess