EN
  • EN
  • DE

RTC-4543B

Part No RTC-4543B
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Win Source Part Number 301921-RTC-4543B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RTC-4543B CAD Model

Description

The RTC-4543B, manufactured by Epson Electronics America Inc-Semiconductor Div, is a real-time clock (RTC) module that provides highly accurate and reliable timekeeping while consuming minimal power. This module integrates a 32.768 kHz crystal oscillator and offers a comprehensive set of features, including a calendar, alarm functions, and automatic leap year compensation. Its primary applications are in battery-powered devices and systems requiring precise time synchronization, such as portable electronics, industrial equipment, and automotive systems.

Applications:

  • Portable Electronics: Used in smartphones, tablets, and wearables to maintain accurate time and calendar information.
  • Industrial Equipment: Integrated into data loggers, programmable logic controllers (PLCs), and industrial computers for time synchronization and event logging.
  • Automotive Systems: Found in car navigation systems, telematics units, and electronic control units (ECUs) for accurate time stamping and scheduling.
  • Metering Devices: Used in electricity meters, water meters, and gas meters for time-of-use billing and data logging.
  • Medical Devices: Implemented in medical monitors and wearable health trackers for precise data logging and scheduling.

Features:

  • Integrated Crystal Oscillator: Provides a stable and accurate 32.768 kHz time base.
  • Low Power Consumption: Minimizes battery drain, extending the lifespan of battery-powered devices.
  • I2C Interface: Allows for easy communication and control using a standard I2C serial interface.
  • Time and Calendar Functions: Supports year, month, day, weekday, hour, minute, and second data.
  • Alarm Function: Provides programmable alarm settings for triggering events at specific times.
  • Automatic Leap Year Compensation: Automatically adjusts for leap years, ensuring accurate date information.
  • User RAM: Includes a small amount of user-programmable RAM for storing application-specific data.

Benefits:

  • High Accuracy: Integrated crystal oscillator ensures precise timekeeping with minimal drift.
  • Extended Battery Life: Low power consumption allows for long-term operation on a backup battery.
  • Simplified Integration: I2C interface simplifies communication and control with a host microcontroller.
  • Reliable Operation: Robust design and high-quality components ensure reliable performance in various environments.
  • Reduced System Cost: Integration of the crystal oscillator and other features reduces the overall system cost.

Technical Specifications:

Key technical specifications for the RTC-4543B typically include:

  • Operating Voltage: e.g., 1.6V to 5.5V
  • Operating Temperature Range: e.g., -40°C to +85°C
  • Backup Battery Voltage: e.g., 1.4V to 3.6V
  • I2C Clock Frequency: e.g., 100 kHz, 400 kHz
  • Timekeeping Accuracy: e.g., ±5 ppm at 25°C
  • Package Type: e.g., SOP, MSOP

The RTC-4543B is typically available in small surface-mount packages, such as SOP (Small Outline Package) or MSOP (Mini Small Outline Package), making it easy to integrate into a wide range of applications. Its high accuracy, low power consumption, and additional features, such as user RAM, make it a versatile solution for precise and reliable timekeeping.

You May Also Be Interested in

Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Zilog
Need more? Email Us
Intel
Need more? Email Us
Delta Electronics
Lowest to $78.4164
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.1150 $96.2300
3+ $39.4791 $118.4373
5+ $38.2455 $191.2275
7+ $37.0120 $259.0840
9+ $35.7784 $322.0056
11+ $32.0767 $352.8437
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,350 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess