EN
  • EN
  • DE

XC68EC040RC33B

Part No XC68EC040RC33B
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1029081-XC68EC040RC33B
Categories OEM Parts(T-Z)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC68EC040RC33B CAD Model

Description

The XC68EC040RC33B is a 32-bit microprocessor from Freescale Semiconductor (now NXP). It belongs to the 68EC040 family, which is a cost-effective version of the 68040 processor, primarily designed for embedded systems. The 'RC33' indicates a clock speed of 33 MHz, and 'B' denotes a specific revision or feature set. The 'EC' signifies that this is an embedded controller version, lacking the floating-point unit (FPU) that the full 68040 would have.

Applications

  • Embedded Control Systems: Used in various embedded applications, such as industrial control systems, network devices, and consumer electronics.
  • Laser Printers: Commonly found as the main processor in older laser printers.
  • Networking Equipment: Employed in network interface cards and routers.
  • Industrial Automation: Used in programmable logic controllers (PLCs) and other automation equipment.
  • Instrumentation: Integrated into test and measurement equipment.

Features

  • 32-bit Architecture: Features a full 32-bit data and address bus.
  • On-chip Caches: Includes separate instruction and data caches to improve performance.
  • MMU (Memory Management Unit): Supports virtual memory and memory protection features.
  • Burst Mode: Supports burst mode data transfers for faster memory access.
  • Low Power Consumption: Designed for embedded applications with power constraints.
  • No Floating-Point Unit: EC versions omit the FPU to reduce cost and power.

Benefits

  • High Performance: Delivers substantial processing power for embedded applications.
  • Memory Management: MMU supports sophisticated memory management techniques.
  • Reduced Cost: EC version provides cost savings by omitting the FPU.
  • Wide Availability: Well-supported by development tools and operating systems.
  • Robust Design: Proven architecture with a long history of use in embedded systems.

Additional Details

The XC68EC040RC33B is typically used with a real-time operating system (RTOS) to manage tasks and resources. It is programmed using assembly language or C/C++, often with specialized development tools from Freescale/NXP. Datasheets provide detailed information on pin assignments, electrical characteristics, and timing diagrams.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess