EN
  • EN
  • DE

Z86C0208SEC

Part No Z86C0208SEC
Manufacturer Zilog
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1020773-Z86C0208SEC
Categories OEM Parts(T-Z)
Manufacturer Zilog
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian Z86C0208SEC CAD Model

Description

The Z86C0208SEC is a member of Zilog's Z8 family of microcontrollers, known for their efficient architecture and versatility. This particular model is an 8-bit microcontroller designed for a variety of embedded control applications, offering a balance of performance, features, and cost-effectiveness.

Applications:

  • Consumer Electronics: Remote controls, toys, and small appliances.
  • Industrial Control: Motor control, sensor monitoring, and process automation.
  • Automotive: Dashboard controls, lighting systems, and simple engine management.
  • Security Systems: Alarm systems, access control, and surveillance devices.
  • Medical Devices: Portable medical instruments and monitoring equipment.

Features:

  • 8-bit CPU: Efficient 8-bit central processing unit for general-purpose control tasks.
  • On-Chip Memory: Includes both ROM (Read-Only Memory) and RAM (Random Access Memory) for program storage and data manipulation.
  • I/O Ports: Multiple programmable input/output ports for interfacing with external devices.
  • Timers/Counters: Integrated timers and counters for timing events, generating waveforms, and controlling peripherals.
  • Serial Communication: Supports serial communication protocols such as UART (Universal Asynchronous Receiver/Transmitter) for communication with other devices.
  • Interrupt Controller: Handles interrupts from various sources, allowing the microcontroller to respond to real-time events.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.

Benefits:

  • Cost-Effective: Provides a cost-effective solution for embedded control applications.
  • Versatile: Suitable for a wide range of applications due to its flexible architecture and feature set.
  • Easy to Use: Easy to program and interface with external devices.
  • Low Power: Consumes minimal power, extending battery life in portable applications.
  • Reliable: Offers reliable performance in various operating conditions.

Additional Details:

The Z86C0208SEC typically operates at a specific clock frequency, influencing its processing speed. The on-chip memory capacity (ROM and RAM) varies depending on the specific configuration. The number of I/O ports and the supported communication protocols also depend on the specific model. Zilog provides development tools and support for the Z8 family of microcontrollers, including assemblers, compilers, and debuggers. This microcontroller is often used in applications where simplicity, low cost, and low power consumption are critical requirements.

You May Also Be Interested in

TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess