EN
  • EN
  • DE

LMH6732MFX

Part No LMH6732MFX
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description High Speed Op Amp with Adjustable Bandwidth | IC OPAMP CFA 1 CIRCUIT SOT23-6
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Amplifier Type Current Feedback
Slew Rate 2700V/μs
-3db Bandwidth 540MHz
Current - Input Bias 2μA
Voltage - Input Offset 3mV
Supply Current 9mA
Current - Output / Channel 115mA
Supply Voltage , Single/Dual (±) 9V ~ 12V, ±4.5V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Family Part Number LMH6732
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1201622-LMH6732MFX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMH6732MFX CAD Model

Description

Product Overview: LMH6732MFX from Texas Instruments

The LMH6732MFX is a high-speed operational amplifier designed by Texas Instruments, renowned for its performance in video and high-fidelity applications. This op-amp integrates a unique combination of high bandwidth, low distortion, and low noise, making it an ideal choice for professionals seeking top-tier signal amplification solutions.

Key Features

  • High Bandwidth: The LMH6732MFX offers a remarkable bandwidth of 370 MHz at a gain of +2, which ensures high-speed signal processing capabilities for demanding applications.
  • Low Distortion: With a Total Harmonic Distortion plus Noise (THD+N) of -75 dBc at 10 MHz, this op-amp provides exceptionally clean and accurate signal amplification, critical for high-fidelity audio and video systems.
  • Low Noise: The device boasts a low voltage noise of 2.6 nV/√Hz, minimizing the noise floor in sensitive applications and improving overall signal integrity.
  • High Output Current: Capable of delivering an output current of 100 mA, the LMH6732MFX can drive a wide range of loads, from simple passive filters to complex ADC inputs.
  • Flexible Power Supply: Operating with a supply range from ±2.5V to ±6V, this op-amp offers versatility in various circuit configurations and accommodates a broad spectrum of applications.
  • Compact Package: Available in an SOT-23-5 package, the LMH6732MFX is designed for space-constrained applications without compromising on performance.

Applications

The LMH6732MFX is well-suited for a variety of applications, including:

  • Professional video equipment
  • High-definition television (HDTV) systems
  • High-fidelity audio processing
  • Test and measurement instruments
  • ADC/DAC buffer amplifiers
  • Active filters and amplifiers

With its exceptional speed, accuracy, and versatility, the LMH6732MFX from Texas Instruments stands out as a premium choice for engineers and designers looking to enhance the performance of their high-speed signal processing systems. Whether it's for professional broadcast equipment or precision audio applications, the LMH6732MFX delivers the quality and reliability that Texas Instruments is known for.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1843 $55.6587
20+ $5.0743 $101.4860
31+ $4.9158 $152.3898
43+ $4.7572 $204.5596
55+ $4.5986 $252.9230
73+ $4.1229 $300.9717
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess