EN
  • EN
  • DE

RN5VL28AA-TL

Part No RN5VL28AA-TL
Manufacturer Ricoh
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 979103-RN5VL28AA-TL
Categories OEM Parts(O-R)
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RN5VL28AA-TL CAD Model

Description

The RN5VL28AA-TL is a voltage detector IC manufactured by Ricoh. This IC is designed to monitor a voltage level and provide a reset signal when the voltage drops below a specified threshold. In this case, the threshold voltage is 2.8V.

Applications

  • Microcontroller reset circuits
  • Battery voltage monitoring
  • Power supply supervision
  • System monitoring and protection
  • Portable electronic devices

Features

  • Detection Voltage: 2.8V
  • Low Supply Current: Minimizes power consumption.
  • Open Drain Output: Allows for flexible interfacing with various logic levels.
  • Small Package: Ideal for space-constrained applications.
  • Tape and Reel packaging (TL suffix) for automated assembly.

Benefits

  • Reliable System Reset: Ensures proper system initialization after a voltage drop.
  • Prevention of Data Corruption: Protects data integrity by resetting the system before voltage drops too low.
  • Extended Battery Life: Low current consumption extends battery life in portable devices.
  • Simplified Circuit Design: Requires minimal external components for operation.

Technical Specifications

The RN5VL28AA-TL monitors the input voltage and asserts a reset signal when the voltage drops below the 2.8V threshold. The open-drain output allows for flexible interfacing with various logic levels, allowing it to be used in a wide range of applications. The low supply current minimizes power consumption, making it suitable for battery-powered devices. The small package makes it easy to integrate into space-constrained designs. The output is typically connected to a pull-up resistor to define the high-level voltage.

For complete technical specifications, including the exact threshold voltage tolerance, supply current consumption, and timing characteristics, refer to the official datasheet from Ricoh.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Essentra Components
Need more? Email Us
Intel
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess