EN
  • EN
  • DE

STMP3731XXBBEA5N

Part No STMP3731XXBBEA5N
Manufacturer Freescale Semiconductor - NXP
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 708833-STMP3731XXBBEA5N
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STMP3731XXBBEA5N CAD Model

Description

The STMP3731XXBBEA5N is a high-performance applications processor from Freescale Semiconductor (now NXP). This processor is designed for a wide range of embedded applications requiring significant processing power and multimedia capabilities. It's based on an ARM architecture, providing a robust and efficient platform for complex software and operating systems.

Applications

  • Automotive infotainment systems
  • Industrial control panels
  • Portable media players
  • Advanced human-machine interfaces (HMIs)
  • Networked media devices

Features

  • ARM Cortex-A9 core: Provides a powerful processing engine for demanding applications.
  • Integrated multimedia accelerators: Enables smooth playback and processing of audio and video content.
  • Extensive connectivity options: Supports various interfaces like USB, Ethernet, and display ports.
  • Memory controller: Facilitates efficient access to external memory resources.
  • Security features: Incorporates hardware-based security mechanisms for data protection and secure boot.
  • Low power consumption: Optimized for energy-efficient operation, making it suitable for portable devices.

Benefits

  • Enhanced performance: The powerful ARM Cortex-A9 core ensures smooth and responsive operation, even with demanding applications.
  • Improved multimedia experience: Integrated multimedia accelerators enable high-quality audio and video playback.
  • Reduced system cost: Integration of various peripherals and functions reduces the need for external components.
  • Faster time to market: Comprehensive software support and development tools simplify application development and reduce time to market.
  • Increased system reliability: Robust design and manufacturing processes ensure reliable operation in harsh environments.
  • Secure operation: Hardware-based security features protect sensitive data and prevent unauthorized access.

Additional Details

The STMP3731XXBBEA5N typically supports a wide range of operating systems, including Linux and Android. It often includes a comprehensive set of peripherals such as UART, SPI, I2C, and GPIOs. The specific clock speed and memory configurations vary depending on the implementation. Detailed specifications regarding voltage requirements, temperature ranges, and package types are available in the device datasheet. This processor is often used in applications requiring advanced graphical user interfaces and real-time processing capabilities. It is also often paired with external memory such as DDR3 or DDR2 SDRAM.

You May Also Be Interested in

STMicroelectronics
IC MCU 8BIT 8KB FLASH 20UFQFPN
Lowest to $0.9719
STMicroelectronics
IC MCU 8BIT 64KB FLASH 48LQFP
Lowest to $4.9791
STMicroelectronics
Lowest to $9.2481
STMicroelectronics
Lowest to $0.5117
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $57.7616
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $24.7124
STMicroelectronics
IC MCU 8BIT 64KB FLASH 32QFPN
Lowest to $16.8790

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess