EN
  • EN
  • DE

STM8AF5288TAY

Part No STM8AF5288TAY
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor STM8A
Data Bus Width 8-Bit
Speed 24MHz
Connectivity CANbus, I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 38
Program Memory Size 64KB
Program Memory Type FLASH
EEPROM Size 2K x 8
Date RAM Size 6K x 8
Supply Voltage 3V ~ 5.5V
Data Converters A/D 10x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Family Part Number STM8AF52
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 708647-STM8AF5288TAY
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8AF5288TAY CAD Model

Description

The STM8AF5288TAY is a high-performance microcontroller from STMicroelectronics, tailored for automotive and industrial applications. This robust MCU is part of the STM8A family, designed to offer an optimal balance between performance, power consumption, and system cost.

Key Features

  • Core: STM8 core running at up to 16 MHz.
  • Memory: 128 KB Flash memory, 2 KB RAM, 1 KB EEPROM.
  • Advanced Control: 32-bit timer for advanced control applications.
  • Rich Peripherals: Multiple 16-bit timers, I2C, SPI, and UART interfaces for communication.
  • Robust I/Os: Up to 68 I/O pins, all 5V tolerant.
  • Operating Voltage: 2.95 to 5.5 V, suitable for automotive environments.
  • Temperature Range: -40°C to 125°C operational range.
  • Package: LQFP 64-pin package for compact PCB design.

Applications

The STM8AF5288TAY is engineered to meet the rigorous demands of automotive applications, including body control modules, dashboards, and car radios. Its robust design also makes it a suitable choice for a wide range of industrial applications, such as factory automation, sensor control, and power tool systems.

Development Support

STMicroelectronics provides extensive support for development with the STM8AF5288TAY. This includes a comprehensive set of development tools, software libraries, and documentation to facilitate rapid development and deployment of applications. The microcontroller is also supported by the ST Visual Develop (STVD) Integrated Development Environment (IDE) and the ST Visual Programmer (STVP) for easy programming.

With its advanced features, the STM8AF5288TAY is a versatile and reliable microcontroller that can meet the needs of a wide array of sophisticated automotive and industrial applications, ensuring efficient operation and long-term reliability.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9791 $54.7701
25+ $4.0854 $102.1350
38+ $3.9577 $150.3926
53+ $3.8301 $202.9953
68+ $3.7024 $251.7632
91+ $3.3194 $302.0654
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess