EN
  • EN
  • DE

STM8AF6226TD

Part No STM8AF6226TD
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708679-STM8AF6226TD
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8AF6226TD CAD Model

Description

Overview of STM8AF6226TD Microcontroller

The STM8AF6226TD is a high-performance microcontroller from STMicroelectronics, tailored for automotive and industrial applications. This advanced MCU is part of the STM8AF series, which is renowned for its robust design and versatile features. The STM8AF6226TD is built on a high-density non-volatile memory technology with a 8-bit core, making it an ideal choice for embedded systems that require a perfect blend of efficiency and power.

Key Features

  • Core: STM8 core operating at up to 16 MHz.
  • Memory: Comes with 32 Kbytes of Flash program memory with read-while-write (RWW) capabilities, 1 Kbyte of data EEPROM, and 2 Kbytes of RAM.
  • Robust I/Os: 23 multifunctional bidirectional I/O lines, all of which can withstand 5 V tolerant I/Os.
  • Rich Peripheral Set: Includes advanced control peripherals such as a 10-bit ADC, timers, and communication interfaces like UART, SPI, and I²C.
  • Operating Voltage: Can operate within a range of 2.95 V to 5.5 V, suitable for various power supply conditions.
  • Temperature Range: Designed to operate within an extended temperature range from -40°C to 85°C (industrial grade) or up to 125°C for the automotive grade, ensuring reliable performance under harsh conditions.
  • Package: Available in a compact 20-pin TSSOP package, providing a space-saving solution for PCB designs.

Advanced Integration for Automotive Applications

The STM8AF6226TD integrates advanced features that make it particularly suited for automotive applications. Its robustness and extended temperature range cater to the demanding automotive environment. With its rich set of peripherals and interfaces, the MCU can handle various automotive control tasks, such as body control modules, sensors, and small actuators.

Development Support

STMicroelectronics provides comprehensive development support for the STM8AF6226TD, including software libraries, development kits, and the STVD - STM8 integrated development environment with a full range of hardware tools to assist in rapid prototyping and testing.

Whether for automotive or industrial applications, the STM8AF6226TD offers a reliable and cost-effective solution that engineers can trust for their embedded system designs.

You May Also Be Interested in

STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 20-Pin TSSOP Tube / IC MCU 32BIT 32KB FLASH 20TSSOP
Lowest to $1.4256
STMicroelectronics
Lowest to $5.1294
STMicroelectronics
Lowest to $2.5650
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $21.0106
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 28-Pin UFQFPN Tray | IC MCU 32BIT 32KB FLASH 28UFQFPN
Lowest to $1.3286
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 32-Pin LQFP Tray
Lowest to $1.7820
STMicroelectronics
IC MCU 32BIT 32KB FLASH 32UFQFPN
Lowest to $3.4925

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.7124 $74.1372
6+ $20.2772 $121.6632
9+ $19.6431 $176.7879
13+ $19.0101 $247.1313
16+ $18.3761 $294.0176
22+ $16.4749 $362.4478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess