EN
  • EN
  • DE

STM8AH5189TASSS

Part No STM8AH5189TASSS
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708715-STM8AH5189TASSS
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8AH5189TASSS CAD Model

Description

The STM8AH5189TASSS is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, renowned for its high performance and reliability. This product is a part of the STM8A series, which is specifically designed to cater to the demanding requirements of automotive applications. The STM8AH5189TASSS provides a robust solution for embedded systems that require efficient processing, versatile connectivity, and low power consumption.

Key Features

  • Core: The device is built around a high-performance STM8A core operating at up to 16 MHz frequency, ensuring swift execution of instructions and efficient operation.
  • Memory: It comes with 128 KB of Flash memory, 2 KB of EEPROM, and 6 KB of RAM, providing ample space for complex applications and data storage.
  • Robust I/O Capabilities: The MCU offers a range of input/output options including multiple 10-bit ADCs, timers, and communication interfaces such as SPI, I2C, and UARTs, facilitating versatile peripheral connectivity.
  • Advanced Timer Functions: Advanced timers support PWM generation and timing operations, crucial for automotive control systems.
  • Operating Voltage: The device operates within a voltage range of 2.95 to 5.5 V, accommodating various automotive power supply standards.
  • Temperature Range: With an extended temperature range of -40°C to 125°C, it is well-suited for harsh automotive environments.
  • Automotive Qualification: The STM8AH5189TASSS is AEC-Q100 qualified, ensuring its reliability and performance under automotive stress conditions.

Applications

The STM8AH5189TASSS is ideal for a broad spectrum of automotive applications, including but not limited to engine control, body control modules, infotainment systems, and sensor nodes. Its robust feature set also makes it suitable for industrial and consumer electronics that require a high level of integration and performance in a compact package.

With its combination of processing power, memory capacity, and rich set of peripherals, the STM8AH5189TASSS from STMicroelectronics is a versatile choice for designers looking to create sophisticated and reliable automotive systems.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 32KB FLASH 32UFQFPN
Lowest to $3.4925
STMicroelectronics
MCU 32-bit ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Frame | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $9.3457
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 48-Pin LQFP T/R | IC MCU 32BIT 32KB FLASH 48LQFP
Lowest to $0.6324
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $1.5444
STMicroelectronics
Lowest to $13.4465
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $3.8699
STMicroelectronics
IC MCU 32BIT 512KB FLASH 64LQFP
Lowest to $11.1429

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess