EN
  • EN
  • DE

MC68HC908QB8CDWE

Part No MC68HC908QB8CDWE
Manufacturer Freescale Semiconductor - NXP
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1145+
Reference case SOP16
Manufacturer Freescale Semiconductor - NXP
Manufacturer Homepage www.freescale.com
Win Source Part Number 754747-MC68HC908QB8CDWE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC68HC908QB8CDWE CAD Model

Description

The MC68HC908QB8CDWE is an 8-bit microcontroller unit (MCU) belonging to the HC08 family from Freescale Semiconductor (now NXP Semiconductors). It's designed for low-cost embedded control applications that require a combination of processing power, memory, and peripheral functions. This MCU is known for its ease of use and robust architecture.

Applications:

  • Consumer electronics: Remote controls, small appliances, and toys.
  • Automotive: Simple automotive control systems (e.g., lighting control, seat control).
  • Industrial control: Basic industrial automation and monitoring.
  • Medical devices: Portable medical instruments and patient monitoring systems.
  • Security systems: Alarm systems and access control.

Features:

  • HC08 CPU core: Based on the Motorola 68HC08 central processing unit (CPU) core.
  • Flash memory: On-chip flash memory for program storage.
  • RAM: On-chip random-access memory (RAM) for data storage.
  • Analog-to-Digital Converter (ADC): Integrated ADC for converting analog signals to digital values.
  • Serial Communication Interface (SCI): Serial communication interface for asynchronous communication.
  • Serial Peripheral Interface (SPI): Serial peripheral interface for synchronous communication.
  • Timer/Counter: Built-in timer/counter for timing and counting functions.
  • Input/Output (I/O) Ports: General-purpose input/output ports for interfacing with external devices.
  • Low-Voltage Inhibit (LVI): Protects against data corruption during low-voltage conditions.
  • Watchdog Timer (WDT): Prevents runaway code execution.
  • Internal Clock Generator: On-chip clock generator eliminates the need for an external clock source.

Benefits:

  • Ease of use: Simple architecture and instruction set make it easy to program.
  • Low cost: Designed for cost-sensitive applications.
  • Integrated peripherals: Reduces the need for external components.
  • Robust architecture: Reliable operation in harsh environments.
  • Wide operating voltage range: Can operate over a wide range of supply voltages.
  • Small package size: Available in small packages for space-constrained applications.

Additional Details:

The MC68HC908QB8CDWE typically includes features like programmable timers, interrupt handling, and various power-saving modes. The precise amount of flash memory and RAM can vary, so it's crucial to consult the datasheet. The operating temperature range, clock frequency, and pinout details are all documented in the device's datasheet. Development for the MC68HC908QB8CDWE typically involves using dedicated development tools and assemblers/compilers designed for the HC08 architecture.

You May Also Be Interested in

NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess