EN
  • EN
  • DE

SN74LVC2G53YEPR

Part No SN74LVC2G53YEPR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT 8DSBGA / 1 Circuit IC Switch 2:1 13Ohm 8-DSBGA (1.9x0.9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Product Status Obsolete
Switch Circuit SPDT
Number of Circuits 1
On-State Resistance (Max) 13Ohm
Channel-to-Channel Matching (ΔRon) 2Ohm (Max)
Voltage - Supply, Single (V+) 1.65V ~ 5.5V
Switch Time (Ton, Toff) (Max) 4.5ns, 8ns
-3db Bandwidth 300MHz
Channel Capacitance (CS(off), CD(off)) 10pF
Current - Leakage (IS(off)) (Max) 100nA
Crosstalk -58dB @ 1MHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-XFBGA, DSBGA
Supplier Device Package 8-DSBGA (1.9x0.9)
Base Product Number SN74LVC2G
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261756-SN74LVC2G53YEPR
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G53YEPR CAD Model

Description

Product Overview: SN74LVC2G53YEPR by Texas Instruments

The SN74LVC2G53YEPR is a versatile, high-performance integrated circuit designed by Texas Instruments (TI), a leader in semiconductor innovation. This particular product is a dual 2-channel analog multiplexer/demultiplexer that plays a crucial role in various electronic applications where signal routing is required. It is part of the LVC (Low-Voltage CMOS) family, which is known for its low power consumption and high-speed operation.

Key Features

  • Low Voltage Operation: The SN74LVC2G53YEPR operates at a voltage range of 1.65V to 5.5V, making it suitable for interfacing with both 3.3V and 5V systems. This feature ensures compatibility with a wide range of applications and other electronic components.
  • High Speed: This device is capable of propagating signals at high speeds with minimal delay, which is essential for maintaining signal integrity in fast-switching environments.
  • Low Power Consumption: TI's LVC technology is designed to minimize power consumption without sacrificing performance, making the SN74LVC2G53YEPR an energy-efficient choice for battery-powered and power-sensitive applications.
  • Multiple Configuration Options: The dual 2-channel configuration allows for various routing combinations, providing flexibility in signal management. It can be used as a multiplexer to select one of several inputs to pass to the output or as a demultiplexer to route a single input to one of multiple outputs.
  • Wide Operating Temperature Range: This device can operate over an extended temperature range, making it suitable for industrial applications that may experience harsh environmental conditions.

Applications

The SN74LVC2G53YEPR is designed for use in a broad array of electronic systems, including:

  • Data communication systems
  • Signal routing in audio and video equipment
  • Test and measurement equipment
  • Function generators
  • Computer peripherals

With its robust design and flexible functionality, the SN74LVC2G53YEPR from Texas Instruments is an essential component for designers and engineers looking to create efficient and reliable electronic solutions. Its small form factor, coupled with its ability to operate under a wide range of conditions, makes it an excellent choice for both prototyping and mass production.

You May Also Be Interested in

Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess