EN
  • EN
  • DE

MAX17840AGUN/V+T

Part No MAX17840AGUN/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT INTERFAC 12CH SENS TSSOP / Battery IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Maxim Integrated
Series *
Package Tape & Reel
Product Status Active
Base Product Number MAX17840
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 702192-MAX17840AGUN/V+T
Ultra Librarian 3D Model Ultra Librarian MAX17840AGUN/V+T CAD Model

Description

Maxim Integrated's MAX17840AGUN/V+T Battery Management System

Maxim Integrated's MAX17840AGUN/V+T is a high-performance battery management system (BMS) designed for electric vehicles (EVs), hybrid electric vehicles (HEVs), and energy storage systems (ESS) that require precise monitoring and control of Li-ion battery packs. This advanced integrated circuit is engineered to ensure the safety, efficiency, and longevity of battery packs by providing accurate voltage, temperature, and health monitoring.

Key Features

  • High Precision: The MAX17840AGUN/V+T offers high accuracy in voltage measurement, which is crucial for maintaining the balance and overall health of the battery cells within a pack.
  • Robust Communication: It utilizes a high-speed, differential, daisy-chainable UART-based communication interface that enhances noise immunity and allows for robust data transfer between the battery modules and the main controller.
  • Integrated Cell Balancing: The device supports passive cell balancing, which helps to equalize the charge across all cells in a battery pack, thereby maximizing its capacity and lifespan.
  • Comprehensive Diagnostics: Built-in diagnostic features enable early detection of potential issues, contributing to the safety and reliability of the battery system.
  • Temperature Monitoring: Multiple temperature inputs allow for the monitoring of cell temperatures, ensuring that the battery operates within its safe temperature range.

Applications

The versatility and robustness of the MAX17840AGUN/V+T make it suitable for a wide range of applications that require reliable battery management, including:

  • Electric and hybrid electric vehicles
  • Energy storage systems
  • Backup power systems
  • Portable power tools

Conclusion

Maxim Integrated's MAX17840AGUN/V+T is an integral component for battery management systems that demand high reliability and accuracy. With its advanced features and comprehensive diagnostics, it stands out as a critical solution for managing the complex power requirements of modern battery-powered applications. Whether for automotive, industrial, or portable applications, the MAX17840AGUN/V+T is designed to deliver top-notch performance, ensuring the safety and efficiency of your battery systems.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
Lowest to $20.9001
Texas Instruments
Need more? Email Us
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.8272 $73.6544
4+ $30.2171 $120.8684
6+ $29.2735 $175.6410
9+ $28.3287 $254.9583
11+ $27.3839 $301.2229
15+ $24.5518 $368.2770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,130 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess