EN
  • EN
  • DE

FR8205S6CTR

Part No FR8205S6CTR
Manufacturer FITIPOWER
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer FITIPOWER
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823551-FR8205S6CTR
Ultra Librarian 3D Model Ultra Librarian FR8205S6CTR CAD Model

Description

The FR8205S6CTR is a synchronous rectified step-down converter with a wide input voltage range, designed to deliver high efficiency and excellent transient response in a compact package. It integrates high-side and low-side MOSFETs to minimize conduction losses and maximize efficiency, making it ideal for battery-powered applications and point-of-load regulators.

Applications

  • Portable power devices
  • Power banks
  • Battery chargers
  • Point-of-load (POL) converters
  • Distributed power systems

Features

  • Wide input voltage range: 4.5V to 18V
  • Adjustable output voltage
  • High efficiency: Up to 95%
  • Integrated high-side and low-side MOSFETs
  • Fixed switching frequency
  • Current-mode control with fast transient response
  • Short-circuit protection (SCP)
  • Over-temperature protection (OTP)
  • Under-voltage lockout (UVLO)

Benefits

  • High efficiency minimizes power losses and extends battery life in portable applications.
  • Wide input voltage range provides flexibility to support various power sources.
  • Integrated MOSFETs reduce component count and simplify PCB layout.
  • Fast transient response ensures stable output voltage under dynamic load conditions.
  • Robust protection features enhance system reliability and prevent damage during fault conditions.

Additional Details

The FR8205S6CTR employs a current-mode control architecture for stable operation and excellent line and load regulation. The integrated MOSFETs are optimized for low on-resistance, minimizing conduction losses and maximizing efficiency. The device also features short-circuit protection, over-temperature protection, and under-voltage lockout to protect the converter and the load. The switching frequency is fixed to simplify design and reduce EMI. The device is available in a small, thermally enhanced package. The precise value of the switching frequency and the specific on-resistance of the MOSFETs can be found in the datasheet.

You May Also Be Interested in

Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1537 $50.7210
795+ $0.1261 $100.2495
1,230+ $0.1222 $150.3060
1,695+ $0.1182 $200.3490
2,190+ $0.1143 $250.3170
2,930+ $0.1025 $300.3250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,600 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess